Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Amplifier Type CMOS
Number of Circuits 4
Slew Rate 0.6V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 1.1 mV
Current - Supply 150µA (x4 Channels)
Current - Output / Channel 45 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 16 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Base Product Number TS27M4
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1321709-TS27M4ID
Ultra Librarian 3D Model Ultra Librarian TS27M4ID CAD Model

Description

STMicroelectronics Product Overview: TS27M4ID Precision Low-Power Operational Amplifier

The TS27M4ID is a remarkable precision low-power operational amplifier (op-amp) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the TS27M4 series, which is renowned for its high accuracy and stability over time and temperature variations. The TS27M4ID is an ideal choice for a wide range of applications requiring a balance between performance and power efficiency.

Key Features

  • Precision Performance: The TS27M4ID boasts an outstanding level of precision, with low input offset voltage and low offset voltage drift. This ensures accurate signal amplification and processing over a broad range of conditions.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this op-amp features low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Stable Operation: The device is characterized by its excellent stability, which is maintained even when driving capacitive loads. This makes it a reliable choice for feedback control systems and other applications requiring consistent performance.
  • Wide Supply Voltage Range: The TS27M4ID operates across a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The TS27M4ID is versatile and can be integrated into numerous electronic systems. Its precision and low power consumption make it particularly well-suited for:

  • Portable and battery-operated devices
  • Instrumentation and sensor interfaces
  • Analog processing circuits
  • Automotive electronics
  • Medical equipment

Technical Specifications

With its DIP-14 (Dual In-line Package) and SO-14 (Small Outline Package) options, the TS27M4ID provides design flexibility to fit various printed circuit board layouts. The device features a wide temperature operating range, ensuring reliable performance in diverse environmental conditions.

In summary, the TS27M4ID from STMicroelectronics is a high-precision, low-power operational amplifier that delivers exceptional performance for a multitude of electronic applications. Its robust design and versatile features make it an excellent choice for engineers and designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Texas Instruments
HIGH SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Lowest to $13.4967
ECAD model for THS4140CDGN
Analog Devices Inc.
Precision, Low Power BiFET Op Amp | IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ECAD model for AD548KN
Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Analog Devices Inc.
Triple Differential Driver With Output Pull-Down | IC OPAMP DIFF 3 CIRCUIT 24LFCSP
Lowest to $12.2412
ECAD model for AD8133ACPZ-REEL
Analog Devices Inc.
Precision, Very Low Noise, Low Input Bias Current, Wide Bandwidth JFET Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $6.2243
ECAD model for AD8610ARZ
Linear Technology
Dual/Quad 80MHz, 25V/μs Low Power Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $11.2318
ECAD model for LT1801IS8
Texas Instruments
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
Lowest to $2.1668
ECAD model for LMV358DR
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,571 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention