Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 34V (Switch)
Output Current 1.2A (Switch)
Switching Frequency 1.2MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number MIC2295
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1222215-MIC2295BD5
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2295BD5 CAD Model

Description

The MIC2295BD5 from Microchip Technology is a highly efficient, 1.2MHz pulse-width modulated (PWM) step-up (boost) regulator that is ideal for battery-powered applications. It is designed to convert a lower voltage input to a higher voltage output, which is essential for powering devices that require a voltage higher than what the battery can provide.

This compact regulator comes in a tiny 5-pin Thin SOT-23 package, making it perfect for space-constrained applications. Despite its small size, the MIC2295BD5 is capable of delivering an output voltage up to 34V and driving loads up to 1.2A with excellent power efficiency. This makes it suitable for powering LEDs, portable electronics, and other small devices that require a higher operating voltage.

The MIC2295BD5 features an internal switch with a low R<sub>DS(ON) that contributes to a reduced voltage drop and higher efficiency. This regulator offers a pin-selectable switching frequency of 600kHz or 1.2MHz, allowing designers to optimize the size of external components and improve performance. Additionally, the device supports an adjustable output voltage, providing flexibility for various design requirements.

Safety is a key concern in power management, and the MIC2295BD5 addresses this with built-in features such as thermal shutdown, frequency foldback, and under-voltage lockout. These protective measures ensure reliable operation under abnormal conditions and extend the lifespan of the regulator and the end product. Furthermore, the MIC2295BD5 has a high efficiency over a wide load range, which is critical for maximizing battery life in portable applications.

In summary, the MIC2295BD5 from Microchip Technology is a versatile, high-performance step-up regulator that combines small packaging with robust features. It is an excellent choice for designers looking to enhance power efficiency and extend battery life in their portable and space-limited applications.

You May Also Be Interested in

Texas Instruments
LM2677 SIMPLE SWITCHER® High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK ADJ 5A TO263-7
Lowest to $10.9349
ECAD model for LM2677SX-ADJ
Texas Instruments
LM2676 SIMPLE SWITCHER® High Efficiency 3A Step-Down Voltage Regulator | IC REG BUCK ADJUSTABLE 3A 14VSON
Lowest to $10.6528
ECAD model for LM2676SD-ADJ
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Texas Instruments
LM22670/LM22670Q 42V, 3A SIMPLE SWITCHER, Step-Down Voltage Regulator
Lowest to $9.8166
ECAD model for LM22670MR-5.0/NOPB
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4474
ECAD model for LM5166DRCR
Analog Devices Inc.
Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Lowest to $4.7061
ECAD model for ADP1111ARZ
Torex Semiconductor Ltd
1A Driver Transistor Built-In, Step-Up DC/DC Converters
Lowest to $1.6001
ECAD model for XC9128D45CAR
Microchip Technology
200kHz Simple 1A Buck Regulator | IC REG BUCK BST 3.3V 1.7A TO263
Lowest to $3.9965
ECAD model for MIC4575-3.3WU
Texas Instruments
Step-Down Switching Regulator | IC REG BUCK ADJ 350MA 8VSSOP
Lowest to $0.7556
ECAD model for LM5008MMX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention