Products specifications Report Issue?

Win Source Part Number 1079910-MP2139MSHL
Categories OEM Parts(M-N)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP2139MSHL CAD Model

Description

The MP2139MSHL is a cutting-edge, highly integrated, synchronous, step-down switcher from Texas Instruments. This device is designed to deliver high efficiency and accuracy in voltage regulation, making it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The MP2139MSHL operates with an input voltage range that accommodates various power supplies, making it versatile for different system architectures.
  • High-Efficiency Synchronous Mode: This switcher is synchronous, meaning it integrates high-side and low-side MOSFETs, which helps in achieving high efficiency and reducing power losses.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their applications, ensuring compatibility with a variety of devices and systems.
  • Thermal Protection: The product is equipped with thermal shutdown protection to safeguard against overheating, thereby ensuring reliability and longevity.
  • Compact Size: The MP2139MSHL comes in a compact package, which is beneficial for space-constrained applications.

Applications

The versatility of the MP2139MSHL allows it to be used in a multitude of applications, such as:

  • Power supply modules
  • Consumer electronics like TVs, set-top boxes, and gaming consoles
  • Telecommunication equipment
  • Industrial and automation systems

Performance and Quality

Texas Instruments is known for its commitment to quality and performance, and the MP2139MSHL is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a variety of environmental conditions. With features like over-current protection and under-voltage lockout, the MP2139MSHL maintains its performance and protects connected devices from electrical anomalies.

Conclusion

The MP2139MSHL from Texas Instruments stands out as a high-performance, reliable, and efficient solution for DC-DC conversion needs. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to optimize their power management systems across a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for MRS25-20R-1
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for MLC74HC04AM
Samtec Inc.
CONN HEADER R/A 39POS 2.54MM / Connector Header Through Hole, Right Angle 39 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-113-07-G-T-110-RA
Samtec Inc.
CONN HEADER VERT 20POS 2.54MM / Connector Header Through Hole 20 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-120-09-G-S-500
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for MBM29DL162BE-70PFTN-E1
Samtec Inc.
CONN HEADER VERT 10POS 2MM / Connector Header Through Hole 10 position 0.079" (2.00mm)
Need more? Email Us
ECAD model for MTMM-110-03-S-S-210
OKI/Metcal
Need more? Email Us
ECAD model for ML670100-001TC
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-108-27-G-D-990
Kemet
2U7F5010%V Bulk Rohs-prc
Need more? Email Us
ECAD model for MMK10275K50A04L4BULK

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention