EN
  • EN
  • DE

LT1963AES8-2.5

Part No LT1963AES8-2.5
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206453-LT1963AES8-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963AES8-2.5 CAD Model

Description

LT1963AES8-2.5 - Low Noise, Fast Transient Response LDO Regulator

The LT1963AES8-2.5 is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a nominal output voltage of 2.5V. This regulator is part of the LT1963 series, which is known for its low noise and fast transient response, making it an excellent choice for sensitive applications that require a clean and stable power supply.

The LT1963AES8-2.5 is housed in an 8-lead SOIC package, providing a compact solution for space-constrained applications. It features a dropout voltage of typically 340mV at full load, which allows for efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving overall system efficiency.

One of the key benefits of the LT1963AES8-2.5 is its low output noise, which is particularly important for precision analog circuits, such as RF applications, audio circuits, and sensitive instrumentation. The device achieves a low noise figure of 40µV_RMS (10Hz to 100kHz), ensuring minimal impact on signal integrity.

The fast transient response of the LT1963AES8-2.5 is another notable feature. It is capable of maintaining a stable output voltage despite rapid changes in load current, which is crucial for powering modern microprocessors and digital ICs that exhibit large and fast load swings.

Additional features of the LT1963AES8-2.5 include over-temperature and over-current protection, ensuring reliable operation under adverse conditions. The regulator also offers an adjustable output voltage option through the use of external resistors, allowing users to customize the output voltage to meet specific requirements.

For applications demanding a low noise, high performance power supply solution, the LT1963AES8-2.5 LDO regulator is an ideal choice. Its robust design and versatile features make it suitable for a wide range of applications, from industrial controls to portable devices.

Whether you are designing a high-end audio system, a precision measurement device, or a complex digital circuit, the LT1963AES8-2.5 provides the reliability and performance needed to ensure your application runs smoothly and efficiently.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1573 $55.4157
18+ $5.7676 $103.8168
27+ $5.5728 $150.4656
39+ $5.1831 $202.1409
51+ $4.9882 $254.3982
63+ $4.7934 $301.9842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,846 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess