EN
  • EN
  • DE

LT1963AES8

Part No LT1963AES8
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206450-LT1963AES8
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LT1963AES8 CAD Model

Description

LT1963AES8 Voltage Regulator by Linear Technology

The LT1963AES8 is a high-performance, low dropout linear regulator from Linear Technology, a trusted name in the design and manufacture of high-quality integrated circuits. This device is designed to provide optimal performance in applications requiring low voltage noise, fast transient response, and a stable output voltage.

Featuring a dropout voltage of just 340mV at a 1.5A load, the LT1963AES8 is particularly suitable for low voltage applications where efficiency is critical. The device is capable of delivering up to 1.5A of continuous output current with an adjustable output from 1.21V to 20V, which covers a wide range of power supply requirements.

The voltage regulator is housed in an 8-lead SOIC package, making it compact and easy to integrate into space-constrained designs. Its robust design ensures reliability and longevity, which is essential for industrial, automotive, and telecommunications applications that demand high standards of performance and durability.

One of the key features of the LT1963AES8 is its low noise operation. With an output noise as low as 40µVRMS over a 10Hz to 100kHz bandwidth, this regulator is ideal for sensitive applications such as RF and precision instrumentation that require clean and stable power supplies.

The device also offers excellent transient response, ensuring that the output voltage remains stable under varying load conditions. This is particularly important for powering CPUs, FPGAs, and other digital ICs that have fast-changing current demands.

Furthermore, the LT1963AES8 includes built-in protection features such as overcurrent and overtemperature protection, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

In summary, the LT1963AES8 from Linear Technology is a versatile and reliable voltage regulator that excels in applications where low noise, fast transient response, and a stable output voltage are critical. Its compact form factor and robust feature set make it an excellent choice for a wide range of power supply applications.

For more information and detailed specifications, designers and engineers are encouraged to consult the LT1963AES8 datasheet available on the Linear Technology website or through authorized distributors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7023 $51.3207
19+ $5.3414 $101.4866
30+ $5.1610 $154.8300
42+ $4.8000 $201.6000
55+ $4.6196 $254.0780
68+ $4.4391 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess