EN
  • EN
  • DE

LT1963AEST-1.5#PBF

Part No LT1963AEST-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 020361-LT1963AEST-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1963AEST-1.5#PBF CAD Model

Description

LT1963AEST-1.5#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963AEST-1.5#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with an output voltage of 1.5V. This regulator stands out for its low noise and fast transient response, making it an ideal choice for sensitive applications where power integrity is crucial.

Key Features

  • Low Noise: With an output noise as low as 40µV_RMS over a 10Hz to 100kHz bandwidth, the LT1963AEST-1.5#PBF ensures clean and stable voltage, which is essential for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Fast Transient Response: The device's exceptional transient response allows it to maintain output voltage stability in the face of rapid load changes, which is particularly useful in digital systems that exhibit sharp, dynamic fluctuations in current demand.
  • High Output Current: Capable of delivering up to 1.5A, this regulator can power a wide range of components, from microprocessors to FPGAs and DSPs.
  • Stable with Low ESR Output Capacitors: The LT1963AEST-1.5#PBF is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), reducing the required board space and component cost.
  • Adjustable Output from 1.21V to 20V: While pre-configured to provide a 1.5V output, the regulator's voltage is adjustable with the use of external resistors, offering flexibility for various design requirements.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the application from damage due to overheating and overcurrent conditions.
  • Dropout Voltage: The low dropout voltage of typically 340mV at full load minimizes power loss and improves efficiency, particularly in battery-powered devices.

Applications

  • High Efficiency Linear Regulators
  • Post-Regulation for Switching Supplies
  • Battery-Powered Instrumentation
  • Low Noise Power Supplies
  • Microprocessor Supply
  • Military and Aerospace Applications

The LT1963AEST-1.5#PBF is packaged in a thermally efficient SOT-223, which aids in heat dissipation, and is lead-free and RoHS compliant. Its robust design and versatile features make it an excellent choice for a wide array of power regulation scenarios where performance and reliability are paramount.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4934 $51.9472
19+ $5.3279 $101.2301
30+ $5.1614 $154.8420
41+ $4.9949 $204.7909
52+ $4.8284 $251.0768
70+ $4.3290 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess