LT1963AET-1.5 - Low Noise, Fast Transient Response LDO Regulator
The LT1963AET-1.5 is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a drop-out voltage of typically 340mV at full load. This device is part of the LT1963 series, known for its low noise and fast transient response, making it an ideal solution for sensitive applications such as RF and analog circuitry.
Key Features:
- Output Voltage: Fixed at 1.5V, providing a stable and precise voltage for critical applications.
- Output Current: Capable of delivering up to 1.5A, suitable for a wide range of power needs.
- Low Dropout Voltage: The typical dropout voltage is 340mV at full load, enabling efficient operation even with low input-to-output voltage differentials.
- Low Noise: With an output noise as low as 40µV RMS, this regulator ensures clean power delivery, critical for noise-sensitive circuits.
- Fast Transient Response: Excellent transient response characteristics help maintain output voltage stability during rapid load changes.
- Stability: The device remains stable with output capacitors as low as 10µF, providing flexibility in design.
- Protection Features: Includes built-in protection mechanisms such as overcurrent and overtemperature protection, enhancing reliability and longevity.
- Adjustable Output: An external resistor divider can be used to set the output voltage from 1.21V to 20V for other versions in the LT1963 series.
Applications:
- High Efficiency Linear Regulators
- Post-Regulation for Switching Supplies
- Battery-Powered Circuitry
- Reference Voltage Supplies
- RF and Analog Powered Devices
The LT1963AET-1.5 comes in a robust TSSOP-16 package and is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures and conditions. With its combination of features, this LDO regulator is an excellent choice for designs requiring high-performance power management.