EN
  • EN
  • DE

LT1963AET-1.8

Part No LT1963AET-1.8
Manufacturer Linear Technology
Description 1.5A, Low Noise, Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206459-LT1963AET-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963AET-1.8 CAD Model

Description

The LT1963AET-1.8, manufactured by Linear Technology, is a high-performance, low dropout linear regulator (LDO) that is designed to provide a fixed output voltage of 1.8V with a maximum output current of 1.5A. It is an ideal solution for applications requiring a low voltage, high current, and low noise power supply.

Key Features

  • Low Dropout Voltage: The LT1963AET-1.8 boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices where maximizing battery life is crucial.
  • High Output Current: With the capability to deliver up to 1.5A of output current, this LDO can power a wide range of devices, from simple low-power sensors to more demanding processors and digital circuits.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design and ensuring stability with a wide range of output capacitors.
  • Low Noise: The LT1963AET-1.8 is optimized for low noise operation, making it suitable for sensitive RF and audio applications that require a quiet power supply.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device against overheating and potential damage.
  • Adjustable Current Limit: The onboard current limit can be adjusted to suit the needs of the application, providing additional protection for the regulator and the powered device.

Applications

The LT1963AET-1.8 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Memory supply
  • Peripheral power supply
  • Industrial supplies
  • Medical devices
  • High-efficiency linear power supplies

With its robust feature set and performance characteristics, the LT1963AET-1.8 from Linear Technology stands out as a reliable choice for designers looking to optimize their power management solutions.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7914 $57.9140
25+ $4.7521 $118.8025
38+ $4.6035 $174.9330
52+ $4.4550 $231.6600
68+ $4.3065 $292.8420
90+ $3.8609 $347.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess