EN
  • EN
  • DE

LT1963AIQ

Part No LT1963AIQ
Manufacturer Linear Technology
Description 1.5A, Low Noise,Fast Transient Response LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206461-LT1963AIQ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Wireless, RF Communications, Power Management
Ultra Librarian 3D Model Ultra Librarian LT1963AIQ CAD Model

Description

Linear Technology LT1963AIQ - Voltage Regulator IC

The LT1963AIQ from Linear Technology is a robust and high-performance low dropout linear regulator (LDO) capable of supplying up to 1.5A of output current. This component is designed to provide precision voltage regulation with a low dropout voltage, making it an ideal choice for applications that demand a high-quality power supply.

Key Features

  • Output Current: The LT1963AIQ can deliver up to 1.5A of continuous output current, which is suitable for a wide range of applications.
  • Low Dropout Voltage: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, thus minimizing power loss and improving efficiency.
  • Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, providing flexibility to meet specific application requirements.
  • Stable with Low ESR Output Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, making it versatile for different designs and reducing the need for additional components.
  • High Accuracy: The output voltage is accurate to within ±1.5%, ensuring reliable and consistent performance.
  • Overtemperature and Overcurrent Protection: Built-in protection features guard the device against adverse conditions, enhancing system reliability.

Applications

The LT1963AIQ is well-suited for a variety of applications that require a high-quality power supply. These include:

  • Power supplies for digital signal processors (DSPs)
  • Microcontroller power supplies
  • Battery-powered equipment
  • Linear power regulators for PCs
  • Post-regulation for switching power supplies

Package and Quality

The LT1963AIQ is available in a 5-lead DDPAK/TO-263 package, which is designed for surface mount technology (SMT) and is suitable for automated assembly processes. Linear Technology ensures high-quality manufacturing standards, and the LT1963AIQ is RoHS compliant, adhering to current environmental regulations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess