EN
  • EN
  • DE

LT1963EQ-1.8#TRPBF

Part No LT1963EQ-1.8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 114405-LT1963EQ-1.8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963EQ-1.8#TRPBF CAD Model

Description

Product Overview: LT1963EQ-1.8#TRPBF

The LT1963EQ-1.8#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a fixed output voltage of 1.8V. This LDO is an excellent choice for applications requiring up to 1.5A of output current with a low voltage drop and minimal noise. The device comes in a robust TO-263 package, ensuring efficient heat dissipation and reliability in various applications.

Key Features

  • Fixed Output Voltage: Provides a stable 1.8V output, which is ideal for sensitive electronic components that require a precise voltage level.
  • High Output Current: Capable of delivering up to 1.5A, making it suitable for powering a range of devices, from microprocessors to peripheral components.
  • Low Dropout Voltage: The LT1963EQ-1.8#TRPBF maintains regulation with minimal input-to-output voltage differential, enhancing efficiency and allowing operation with nearly depleted batteries.
  • Low Noise: Offers exceptionally low output noise, a critical feature for RF and precision analog circuits that demand a clean power supply.
  • Stable with Low ESR Capacitors: Compatible with a wide variety of capacitors, including ceramic types, which provide excellent transient response and reduce board space requirements.
  • Overcurrent and Overtemperature Protection: Includes internal circuitry to protect against excessive current draw and overheating, ensuring long-term reliability.
  • Adjustable Output Version: An adjustable version is also available for applications requiring a custom output voltage set by external resistors.

Applications

The LT1963EQ-1.8#TRPBF is versatile and can be used in a multitude of applications, such as:

  • Power supplies for digital logic like FPGAs, DSPs, and microcontrollers
  • Portable battery-powered devices
  • Post-regulation for switching power supplies
  • High-efficiency linear power supplies
  • Low-noise instrumentation
  • Telecommunications equipment

With its robust packaging, high performance, and Linear Technology's reputation for quality, the LT1963EQ-1.8#TRPBF is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5172 $58.7236
32+ $3.7064 $118.6048
49+ $3.5909 $175.9541
67+ $3.4754 $232.8518
86+ $3.3587 $288.8482
116+ $3.0122 $349.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess