EN
  • EN
  • DE

LT1963ES8-1.5#TRPBF

Part No LT1963ES8-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112737-LT1963ES8-1.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963ES8-1.5#TRPBF CAD Model

Description

Product Overview: LT1963ES8-1.5#TRPBF

The LT1963ES8-1.5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, which is now part of Analog Devices. This regulator offers a robust solution for applications requiring up to 1.5A of output current with a low voltage drop and excellent power supply rejection ratio (PSRR). Designed to work with a wide range of input voltages, this LDO is an ideal choice for high-performance, power-sensitive applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.5V, which is suitable for powering sensitive analog and digital circuits.
  • High Current Capability: With the ability to deliver up to 1.5A of continuous output current, it can easily handle high power demands.
  • Low Dropout Voltage: The LT1963ES8-1.5#TRPBF boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Stable with Low ESR Capacitors: This LDO is stable with ceramic capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than traditional tantalum capacitors.
  • Fast Transient Response: The device's fast transient response makes it an excellent choice for applications that have quickly changing loads.
  • Over-Temperature and Over-Current Protection: Built-in protection features safeguard the device and the downstream components from damage due to excessive current or temperature.
  • Adjustable Current Limit: The current limit can be set by an external resistor, providing additional flexibility and protection.

Applications

The LT1963ES8-1.5#TRPBF is versatile and can be used in a variety of applications, including:

  • Power supplies for Digital Signal Processors (DSPs)
  • Microprocessor and microcontroller power supplies
  • Portable and battery-powered equipment
  • Linear power regulators for DC-DC converters
  • Post-regulation for switching power supplies

Package and Quality

The device is available in an 8-lead SOIC package, designated as ES8, which is suitable for surface-mount technology (SMT). The LT1963ES8-1.5#TRPBF also meets rigorous quality standards, featuring a lead-free finish and RoHS compliance, making it suitable for use in environmentally sensitive applications.

Conclusion

With its high current capability, low dropout voltage, and fast transient response, the LT1963ES8-1.5#TRPBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess