EN
  • EN
  • DE

LT1963ES8-1.8#TR

Part No LT1963ES8-1.8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+/04+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719115-LT1963ES8-1.8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1963ES8-1.8#TR CAD Model

Description

The LT1963ES8-1.8#TR is a high-performance, low dropout linear regulator (LDO) from Linear Technology, which is renowned for its robust power management solutions. Designed to deliver a fixed output of 1.8 volts, this regulator is capable of supplying up to 1.5 amps of continuous output current. It comes in a surface-mount, ES8 package and is available on tape and reel (indicated by the #TR suffix), making it ideal for automated manufacturing processes.

With its low dropout voltage of typically 340mV at full load, the LT1963ES8-1.8#TR is an excellent choice for applications requiring efficient use of power and minimal loss. This characteristic makes it particularly well-suited for battery-powered devices, where extending battery life is a critical concern.

The device features fast transient response and low noise performance, which is crucial for maintaining voltage stability in sensitive applications such as RF circuits and precision analog devices. The LT1963ES8-1.8#TR also boasts excellent thermal performance, ensuring reliable operation even under varying load conditions and temperatures.

Additional features of this LDO include protection mechanisms such as over-temperature shutdown and current limiting, which safeguard the device and the load from adverse conditions. The regulator also has the ability to operate with small, low-cost ceramic output capacitors, reducing the overall bill of materials and saving board space.

For design flexibility, the LT1963ES8-1.8#TR can be adjusted to lower voltages with the addition of external resistors, although its default output is set to 1.8V. This feature, combined with its stable operation over a wide range of input voltages and temperatures, makes the LT1963ES8-1.8#TR a versatile power solution for a diverse array of applications, including but not limited to portable computers, telecommunications equipment, and industrial instrumentation.

In summary, the LT1963ES8-1.8#TR from Linear Technology is a reliable, high-performance LDO voltage regulator that offers low dropout, fast transient response, and low noise operation, all within a compact ES8 package suitable for high-density circuit designs.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5899 $52.7192
19+ $5.4071 $102.7349
29+ $5.2382 $151.9078
40+ $5.0692 $202.7680
52+ $4.9002 $254.8104
69+ $4.3933 $303.1377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess