EN
  • EN
  • DE

LT1963ES8#PBF

Part No LT1963ES8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.21V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA ~ 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780786-LT1963ES8#PBF
Family Name LT1963
Introduction Date November 06, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1963ES8#PBF CAD Model

Description

Product Overview: LT1963ES8#PBF

The LT1963ES8#PBF is a high-performance, low dropout linear regulator from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 340mV at full load. This device is an ideal choice for applications requiring optimum performance in terms of line and load regulation, as well as thermal performance.

Key Features

  • Output Current: Capable of delivering up to 1.5A of continuous output current.
  • Low Dropout Voltage: Offers a low dropout voltage of only 340mV at full load, which enhances efficiency and allows for operation closer to the input supply voltage.
  • Adjustable Output: Comes with an adjustable output from 1.21V to 20V, which can be set with external resistors.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, and aluminum electrolytic capacitors, giving designers flexibility in choosing output capacitors.
  • Low Noise: Features low output noise, making it suitable for sensitive RF supply applications and other noise-critical designs.
  • Protection Features: Includes built-in protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of the device.
  • Wide Operating Temperature Range: Operates over a wide temperature range from -40°C to 125°C, suitable for industrial and automotive applications.

Applications

The LT1963ES8#PBF is versatile and can be used in a variety of applications, including:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • High-efficiency linear power regulation
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Low noise instrumentation

Package and Quality

The regulator is offered in the ES8 package and is characterized by its compact size and robustness. The part number LT1963ES8#PBF indicates that it is provided in a Pb-free (lead-free) finish, complying with RoHS standards and ensuring environmental sustainability.

In summary, the LT1963ES8#PBF from Linear Technology is a highly reliable and efficient solution for a wide range of power supply applications, where performance and versatility are critical.

You May Also Be Interested in

Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6344 $53.4408
16+ $6.2641 $100.2256
25+ $6.0684 $151.7100
35+ $5.8726 $205.5410
45+ $5.6769 $255.4605
59+ $5.0896 $300.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess