EN
  • EN
  • DE

LT1963EST-1.8#PBF

Part No LT1963EST-1.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.8V 1.5A Automotive 4-Pin(3+Tab) SOT-223 Tube / IC REG LDO 1.8V 1.5A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 1.5mA to 120mA
PSRR 63dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.34V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 140918-LT1963EST-1.8#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1963
Introduction Date November 06, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1963EST-1.8#PBF CAD Model

Description

LT1963EST-1.8#PBF - Low Noise, Fast Transient Response LDO Regulator

The LT1963EST-1.8#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current of up to 1.5A with a dropout voltage of just 340mV at full load. This advanced LDO is well-suited for applications requiring optimal power conversion efficiency, fast transient response, and low noise operation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, ideal for powering sensitive analog and digital circuits that require a stable supply.
  • High Current Capability: With a 1.5A output current, the LT1963EST-1.8#PBF can easily handle high-power applications.
  • Low Dropout Voltage: The low dropout voltage allows for efficient operation, even when the input to output differential is small, making it suitable for battery-operated devices.
  • Fast Transient Response: The regulator quickly responds to changes in load, ensuring stable voltage supply during sudden demand spikes.
  • Low Noise: With its low noise output, this LDO is an excellent choice for precision applications such as RF circuits and sensitive instrumentation.
  • Stability: The device is stable with output capacitors as low as 10μF, providing flexibility in design.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating.
  • Adjustable Current Limit: The LDO includes an internal current limit that can be adjusted to suit various applications.

Applications

The LT1963EST-1.8#PBF is versatile and can be used in a wide range of applications, including:

  • Power supplies for DSPs, FPGAs, and microprocessors
  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • Data communication equipment
  • Medical equipment

The device is available in a thermally enhanced surface mount TSSOP-16 package, ensuring efficient heat dissipation and a compact footprint for space-constrained applications. The LT1963EST-1.8#PBF's combination of features makes it a robust and reliable choice for designers looking to optimize performance in their power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5003 $52.5015
12+ $8.6156 $103.3872
18+ $8.3464 $150.2352
25+ $8.0771 $201.9275
33+ $7.8079 $257.6607
43+ $7.0002 $301.0086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess