EN
  • EN
  • DE

LT1964IS5-BYP#TRMPBF

Part No LT1964IS5-BYP#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.2A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -20V
Nominal Output Voltage (Min/Fixed) -1.22V
Maximum Output Voltage -20V
Dropout Voltage-Max 0.49V @ 200mA
Output Current 200mA
PSRR 54dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Negative Adjustable
Output Voltage -1.22 V to -20 V
Voltage - Dropout (Typical) 0.34V @ 200mA
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 132136-LT1964IS5-BYP#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1964IS5-BYP#TRMPBF CAD Model

Description

LT1964IS5-BYP#TRMPBF - Low Noise, Low Dropout Negative Regulator

The LT1964IS5-BYP#TRMPBF is a high-performance, low dropout negative voltage regulator designed by Linear Technology, which is renowned for its precision and durability. This regulator is a stellar choice for applications that demand a clean and stable power supply, with its low noise characteristics and robust output regulation. It is especially suited for portable and battery-powered equipment where power efficiency is crucial.

With its ability to deliver up to 200mA of output current, the LT1964IS5-BYP#TRMPBF ensures that even moderately demanding circuits receive a sufficient supply of power. The device operates over a wide range of input voltages from -2.2V to -20V, providing versatility in various application contexts. Moreover, the regulator boasts a low dropout voltage of only 340mV at full load, which enhances its efficiency and allows for a longer battery life in portable applications.

The LT1964IS5-BYP#TRMPBF is optimized for stability and performance with low equivalent series resistance (ESR) capacitors, including ceramic types, which are cost-effective and have a small form factor. This makes it an excellent choice for space-constrained applications. Additionally, the product features overcurrent and overtemperature protection, ensuring reliable operation and safeguarding the device under extreme conditions.

One of the key advantages of this regulator is its ultra-low noise output, which is critical for sensitive applications such as precision instrumentation, audio equipment, and RF supply lines. The low noise level minimizes interference with sensitive circuitry, thus preserving signal integrity and ensuring accurate performance.

Encased in a compact SOT-23 package, the LT1964IS5-BYP#TRMPBF is designed for easy integration into a wide range of electronic systems. Its small footprint and surface-mount design make it ideal for high-density circuit boards, where space is at a premium.

In summary, the LT1964IS5-BYP#TRMPBF from Linear Technology is a reliable, efficient, and versatile negative voltage regulator that excels in applications where low noise and stable power are paramount. Its robust feature set and compact design make it a top choice for engineers and designers looking to enhance their power management solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9665 $50.4305
42+ $2.4340 $102.2280
64+ $2.3580 $150.9120
88+ $2.2819 $200.8072
114+ $2.2058 $251.4612
152+ $1.9777 $300.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess