EN
  • EN
  • DE

LT1965ET#PBF

Part No LT1965ET#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.1A TO220-5 / LDO Regulator Pos 1.2V to 19.5V 1.1A Automotive 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 20V
Output Voltage 1.2V
Output Voltage MAX 19.5V
Voltage Dropout (Maximum) 0.49V @ 1.1A
Output Current 1.1A
Operating Supply Current 1.1mA ~ 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780798-LT1965ET#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1965
Introduction Date August 06, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1965ET#PBF CAD Model

Description

Linear Technology's LT1965ET#PBF: High-Performance Low Dropout Linear Regulator

The LT1965ET#PBF is a robust and high-performance low dropout linear regulator (LDO) designed to provide precision voltage regulation with a minimal voltage drop. Manufactured by Linear Technology, now part of Analog Devices, this LDO is a testament to the company's commitment to producing power management solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • Adjustable Output Voltage: The LT1965ET#PBF offers an adjustable output voltage range from 1.2V to 20V, which allows for flexibility in various applications.
  • Low Dropout Voltage: With a low dropout voltage of just 340mV at full load, this regulator maintains efficiency and ensures a stable output even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 1.1A of continuous output current, this LDO can power a wide range of components.
  • Stable with Low ESR Capacitors: The LT1965ET#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing design flexibility and reliability.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the device and the load from adverse conditions.
  • Low Noise: With an optimized design for low noise operation, this LDO is ideal for sensitive applications such as RF and precision instrumentation.

Applications

The versatility of the LT1965ET#PBF makes it suitable for a wide array of applications, including but not limited to:

  • Portable electronics
  • Microprocessor supply
  • Post-regulation for switching power supplies
  • Industrial equipment
  • Automotive electronics

Package and Quality

The LT1965ET#PBF is available in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation and reliability even in demanding conditions. The product adheres to rigorous quality standards, ensuring performance and durability for professional and industrial applications.

With its exceptional features, the LT1965ET#PBF from Linear Technology stands out as a reliable and efficient solution for precise voltage regulation needs across various electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess