EN
  • EN
  • DE

PLS100N

Part No PLS100N
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description IC Simple-pld Pla-type Ttl DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991122-PLS100N
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLS100N CAD Model

Description

The NXP PLS100N is a highly versatile and powerful programmable logic device (PLD) that caters to a wide array of digital logic design needs. This innovative component is designed to deliver high-performance and flexibility for designers looking to implement custom logic solutions in their electronic projects.

Key Features

  • High Density: The PLS100N boasts a substantial logic capacity, providing designers with ample space to implement complex logic functions and algorithms.
  • Reprogrammable: With its reprogrammable nature, the PLS100N allows for iterative design processes and in-field updates, ensuring that your electronic systems can evolve with changing requirements.
  • Speed: Engineered for performance, the PLS100N offers fast propagation delays, enabling it to handle high-speed logic operations with ease.
  • Low Power Consumption: Despite its high performance, the PLS100N is designed to be power-efficient, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device is resilient and reliable, capable of operating across a broad temperature range, which is critical for industrial and automotive environments.

Applications

The NXP PLS100N is suitable for a variety of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Custom digital logic circuits
  • Signal processing
  • Communication systems

Design Support

NXP provides comprehensive design support for the PLS100N, including detailed datasheets, application notes, and design software. This ensures that engineers can fully leverage the capabilities of the PLS100N and accelerate their product development cycle.

Conclusion

The NXP PLS100N is a robust and flexible solution for any designer looking to create custom logic systems. Its reprogrammable nature, coupled with high-speed operation and low power consumption, makes it an excellent choice for a multitude of applications where reliability and adaptability are paramount.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess