Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 19.5V
Maximum Dropout Voltage 0.49V at 1.1A
Output Current 1.1A
Current - Quiescent (Iq) 1.1mA
Maximum Supply Current 40mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Family Part Number LT1965
Manufacturer Pack Quantity 121
MSL Level 1 (Unlimited)
Win Source Part Number 724713-LT1965IDD#PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1965IDD#PBF CAD Model

Description

LT1965IDD#PBF - Low Noise, Low Dropout Linear Regulator

The LT1965IDD#PBF is a high-performance low dropout linear regulator (LDO) from Linear Technology, renowned for its low noise characteristics and robust power supply performance. Designed to cater to sensitive RF and analog circuitry, the LT1965IDD#PBF delivers clean and stable output voltage with a dropout voltage of only 300mV at full load.

This LDO is capable of providing an output current of up to 1.1A, making it suitable for a wide range of applications, from powering microprocessors to precision instruments. The adjustable version allows the output voltage to be set from 1.2V to 20V with a single external resistor, providing excellent flexibility for designers to tailor the voltage to their specific needs. Additionally, fixed output voltage versions are available for standard voltages, simplifying the design process for common voltage requirements.

The LT1965IDD#PBF features a low noise output, typically only 40µVRMS over a 10Hz to 100kHz bandwidth, which is crucial for maintaining signal integrity in noise-sensitive applications. The device also includes a wide input voltage range from 1.8V to 20V, ensuring compatibility with a variety of input power sources.

Protection features of the LT1965IDD#PBF include thermal shutdown, current limiting, and reverse battery protection, safeguarding the device and the load under abnormal conditions. The regulator's fast transient response ensures stable operation during quick changes in load, which is particularly important for applications with dynamic power requirements.

The LT1965IDD#PBF is packaged in a compact, thermally efficient 8-lead DFN package, making it an excellent choice for space-constrained applications. The device operates over a wide temperature range, ensuring reliability and consistent performance even in challenging environmental conditions.

Overall, the LT1965IDD#PBF is a versatile, high-quality power solution that combines low noise, low dropout, and high output current capability, making it an ideal choice for designers looking for a dependable regulator for their sensitive electronic applications.

You May Also Be Interested in

Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
LDO Voltage Regulator 150mA 1.05V Fixed Output SOT-23-5
Lowest to $0.1787
ECAD model for TLV741105PDBV
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Texas Instruments
LDO Voltage Regulator 150mA 1.8V Fixed Output SOT-23-5
Lowest to $0.0596
ECAD model for TLV74118PDBV
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output 6-WSON
Lowest to $0.4466
ECAD model for TPS73501DRV
Texas Instruments
1.8V 500mA LDO Voltage Regulator SOT-23-5
Lowest to $0.0941
ECAD model for TLV77318PDBV

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8206 $54.1030
12+ $8.8784 $106.5408
18+ $8.6010 $154.8180
25+ $8.3235 $208.0875
32+ $8.0461 $257.4752
42+ $7.2137 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,270 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention