Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16F1513
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1318918-PIC16F1513-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1513-E/SS CAD Model

Description

Microchip Technology PIC16F1513-E/SS Microcontroller

The PIC16F1513-E/SS is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to support a wide range of applications, from industrial control systems to consumer electronics. This MCU is part of the PIC16F family, well-known for its robust architecture, low power consumption, and versatility.

At the heart of the PIC16F1513-E/SS is a powerful 8-bit processor that runs on a sophisticated RISC architecture. This enables the MCU to execute most instructions in a single clock cycle, providing a speedy response and efficient operation. With an operating voltage range of 2.0V to 5.5V, it is suitable for low-power applications and can be integrated into battery-operated devices without compromising performance.

This microcontroller features 3.5KB of flash memory, which is ample space for storing application code. It also boasts 256 bytes of EEPROM, which provides data retention without the need for an external storage component. The 128 bytes of RAM ensure smooth data processing and operation.

One of the key highlights of the PIC16F1513-E/SS is its rich set of peripherals. It includes up to 17 I/O pins, which gives designers the flexibility to connect a variety of external devices. The integrated analog-to-digital converter (ADC) with up to 12 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing. The MCU also features two PWM modules, which are essential for controlling motors and adjusting LED brightness.

Communication with other devices is made possible through the inclusion of various serial communication modules such as I2C, SPI, and UART. This allows for easy integration into complex systems and ensures compatibility with a wide range of external components.

The PIC16F1513-E/SS is available in an SSOP-20 package, which is compact and space-saving, making it an excellent choice for applications with limited PCB real estate. Additionally, the MCU is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® XC8 compiler, which provide a comprehensive development platform for coding, debugging, and programming the device.

In summary, the PIC16F1513-E/SS from Microchip Technology is a versatile and efficient microcontroller that offers a perfect blend of performance, power efficiency, and rich features, making it an optimal choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to $5.8968
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6442 $51.0188
34+ $2.9901 $101.6634
52+ $2.8967 $150.6284
72+ $2.8032 $201.8304
93+ $2.7098 $252.0114
124+ $2.4295 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,780 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention