EN
  • EN
  • DE

LT1969CMS#PBF

Part No LT1969CMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 700MHZ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 200 V/μs
Gain Bandwidth Product (GBP) 700MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 700mA
Supply Voltage - Operating 4 V to 13 V, ±2 V to 6.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 1058975-LT1969CMS#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1969CMS#PBF CAD Model

Description

The LT1969CMS#PBF is a high-performance, precision operational amplifier (op-amp) from Linear Technology, a renowned manufacturer in the field of analog integrated circuits. This op-amp is designed to deliver excellent accuracy and stability, making it an ideal choice for a wide range of applications including test equipment, instrumentation, and active filters.

Key Features

  • High Precision: The LT1969CMS#PBF boasts a low input offset voltage and low noise, ensuring high accuracy in signal amplification and processing.
  • Wide Supply Range: This op-amp operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • High Output Drive: Capable of delivering substantial current to the load, this op-amp can drive both high and low impedance loads effectively.
  • Stable with Capacitive Loads: The LT1969CMS#PBF is designed to remain stable even with capacitive loads, making it versatile for a multitude of circuit configurations.

Applications

The versatile nature of the LT1969CMS#PBF allows it to be used in a variety of applications. Some common uses include:

  • Data acquisition systems
  • Signal conditioning
  • Active filtering
  • Test and measurement equipment
  • Medical instrumentation

Product Specifications

The LT1969CMS#PBF is provided in a compact MSOP package, designed for surface mount technology (SMT) and suitable for space-constrained applications. It ensures robust performance even in harsh industrial environments. With its extended temperature range, the device can operate reliably across various thermal conditions.

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT1969CMS#PBF is manufactured to stringent quality standards, ensuring reliable performance for critical applications. It is RoHS compliant, adhering to environmental regulations and promoting sustainability.

Ordering Information

The LT1969CMS#PBF is available for order with the option for bulk or custom packaging to meet specific production requirements. For detailed ordering and pricing information, contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2144 $65.7152
18+ $6.7394 $121.3092
27+ $6.5292 $176.2884
37+ $6.3190 $233.8030
48+ $6.1076 $293.1648
64+ $5.4759 $350.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess