EN
  • EN
  • DE

LT1990HS8#PBF

Part No LT1990HS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 105KHZ RRO 8SO / SP Amp DIFF AMP Single R-R O/P ±18V/36V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.55 V/μs
-3db Bandwidth 105kHz
Voltage - Input Offset 900μV
Operating Supply Current 140μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780816-LT1990HS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1990
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1990HS8#PBF CAD Model

Description

Product Overview: LT1990HS8#PBF

The LT1990HS8#PBF is a precision, fixed gain differential amplifier designed by Linear Technology, which is now part of Analog Devices. This high-performance amplifier is packaged in an 8-lead SOIC and is characterized by its low input offset voltage, low noise, and high linearity, making it an excellent choice for a wide range of applications that require precise signal conditioning.

Key Features

  • Precision Fixed Gain: The LT1990HS8#PBF features a precisely trimmed gain, ensuring accuracy and consistency in signal amplification across devices. This precision is vital in applications such as data acquisition systems and industrial process controls.
  • Low Input Offset Voltage: With an extremely low input offset voltage, this amplifier provides high accuracy, which is essential for precision measurement and instrumentation applications.
  • Low Noise: The device boasts a low noise floor, minimizing the impact of unwanted signals and enhancing the signal-to-noise ratio (SNR) of the system. This is crucial for sensitive applications such as medical electronics and audio processing.
  • High Linearity: Exhibiting excellent linearity, the LT1990HS8#PBF ensures that the amplified output is a true representation of the input, which is critical for applications like A/D converters and high-performance audio systems.
  • Wide Supply Range: The ability to operate over a wide supply range provides flexibility in system design and compatibility with a variety of power sources.
  • Robust Temperature Performance: The device is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications where environmental conditions can be challenging.

Applications

The LT1990HS8#PBF's combination of precision and robustness makes it ideal for a multitude of applications, including:

  • Instrumentation Amplifiers
  • Differential to Single-Ended Conversion
  • High Precision Data Acquisition Systems
  • Industrial Process Controls
  • Automotive Sensors and Controls
  • Medical Electronics

With its reliable performance and Linear Technology's reputation for high-quality components, the LT1990HS8#PBF differential amplifier is a solid choice for engineers and designers looking to enhance the accuracy and integrity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6412 $57.8472
13+ $7.9107 $102.8391
20+ $7.6635 $153.2700
27+ $7.4163 $200.2401
35+ $7.1691 $250.9185
47+ $6.4275 $302.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess