Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 420 @ 2mA, 5V
Maximum Power Dissipation 380mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 232247-BC848C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Package Tape & Reel (TR)
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 30V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 420 @ 2mA, 5V
Power - Max 200mW
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Ultra Librarian 3D Model Ultra Librarian BC848C CAD Model

Description

The BC848C is a small signal NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this transistor offers high-quality performance for a wide range of electronic circuits.

Key Features

  • Voltage Ratings: The BC848C has a collector-emitter voltage (V<sub>CEO) of 30V, and a collector-base voltage (V<sub>CBO) of 30V, making it suitable for medium voltage applications.
  • Current Handling: It can handle a continuous collector current (I<sub>C) of up to 100mA, which is adequate for a variety of switching and amplification needs.
  • Power Dissipation: With a power dissipation of 250mW, this transistor can sustain moderate power levels in compact electronic designs.
  • Gain Bandwidth Product: The BC848C features a high gain bandwidth product (f<sub>T) of 100MHz, providing excellent frequency response for amplification purposes.
  • High Current Gain: This component has a high DC current gain (h<sub>FE) range of 420 to 800, offering consistent amplification across various operating conditions.

Applications

The BC848C is versatile and can be used in various electronic applications such as:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification stages
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality Assurance

The BC848C comes in a compact SOT-23 package, which is ideal for automated assembly processes and space-constrained applications. ON Semiconductor ensures that each transistor meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical circuit designs.

Environmental Compliance

In line with global environmental standards, the BC848C is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it contains no harmful substances and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Central Semiconductor Corp
TRANS 4NPN 40V 0.2A
Need more? Email Us
ECAD model for MPQ3904
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT363
Lowest to $0.8336
ECAD model for MMDT5401-7-F
Nexperia USA Inc.
TRANS NPN/PNP 45V 0.1A 6TSSOP
Lowest to $0.0653
ECAD model for BC847BPN,135
Central Semiconductor Corp
TRANS 2NPN/2PNP 40V 0.2A
Need more? Email Us
ECAD model for MPQ6700
Diodes Incorporated
TRANS 2PNP 40V 0.6A SOT363
Lowest to $0.0664
ECAD model for MMDT4403-7-F
Nexperia USA Inc.
TRANS 2NPN 120V 1A 6HUSON / Trans GP BJT NPN 120V 1A Automotive 6-Pin HUSON EP T/R
Lowest to $5.2782
ECAD model for PBSS4112PAN,115
Micro Commercial Co
TRANS 2NPN 45V 0.1A SOT363
Lowest to $0.0689
ECAD model for BC847BS-TP
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SC74-6 / Trans GP BJT NPN/PNP 40V 0.2A 330mW Automotive 6-Pin SC-74 T/R
Need more? Email Us
ECAD model for SMBT3904UPNE6327HTSA1
Central Semiconductor Corp
TRANS 4PNP 60V 0.05A
Lowest to $5.2222
ECAD model for MPQ3799

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
6,415+ $0.0078 $50.0370
15,625+ $0.0064 $100.0000
24,195+ $0.0062 $150.0090
33,335+ $0.0060 $200.0100
43,105+ $0.0058 $250.0090
57,695+ $0.0052 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 6415 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention