EN
  • EN
  • DE
  • IT

BC847BPN,135

Part No BC847BPN,135
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 45V 0.1A 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 300mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377026-BC847BPN,135
Ultra Librarian 3D Model Ultra Librarian BC847BPN,135 CAD Model

Description

The BC847BPN is a bipolar transistor array integrated circuit (IC) designed for discrete semiconductor applications from Nexperia USA Inc.

  • Series: Automotive, AEC-Q101
  • Maximum Operating Temperature: 150°C
  • Package / Case: 6-TSSOP, SC-88, SOT-363
  • Packaging: Tape & Reel (TR)
  • Transistor Type: NPN, PNP
  • Ic - Collector Current (Max): 100mA
  • V(BR)CEO - Collector-Emitter Breakdown Voltage: 45V
  • DC Current Gain (hFE) @ Ic, Vce: 200 @ 2mA, 5V
  • Vce Saturation @ Ib, Ic: 300mV @ 5mA, 100mA
  • Frequency - Transition: 100MHz
  • Power - Max: 300mW

You May Also Be Interested in

Rohm Semiconductor
TRANS NPN/PNP 32V 0.05A 5SMT / Bipolar (BJT) Transistor Array
Lowest to $0.2639
Rohm Semiconductor
TRANS GP NPN 50V 5 PIN / Bipolar (BJT) Transistor Array
Lowest to $0.3336
Solid State Inc.
BI-POLAR SILICON TRANSISTOR TO-
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-363 NPN+PNP 0.2W 0.1A 50 -50
Lowest to $0.0343
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.1215
ON Semiconductor
TRANS 2NPN 30V 0.7A 6CPH
Lowest to $0.2356
ON Semiconductor
TRANS NPN/PNP 45V 0.1A SOT563
Lowest to $0.1702
ON Semiconductor
TRANS NPN/PNP 80V/50V 1A 5CPH
Need more? Email Us
ON Semiconductor
TRANS 2PNP 60V 0.1A SOT563
Lowest to $0.4238

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0653 $56.1580
2,095+ $0.0535 $112.0825
3,240+ $0.0519 $168.1560
4,465+ $0.0502 $224.1430
5,775+ $0.0485 $280.0875
7,715+ $0.0436 $336.3740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 481,760 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess