EN
  • EN
  • DE

EMT1DXV6T1

Part No EMT1DXV6T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 60V 0.1A SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 500mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 120 @ 1mA, 6V
Power - Max 500mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-563
Base Product Number EMT1
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 589273-EMT1DXV6T1
Ultra Librarian 3D Model Ultra Librarian EMT1DXV6T1 CAD Model

Description

The EMT1DXV6T1 is a high-performance, dual NPN transistor designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is meticulously engineered to offer superior performance for a wide range of applications, including signal processing, power management, and amplification tasks in commercial, industrial, and automotive sectors.

Key Features

  • Dual NPN Transistors: The EMT1DXV6T1 houses two NPN transistors, providing the convenience of two discrete components in a single package, which helps in reducing the PCB space required and simplifying circuit design.
  • High Current Gain Bandwidth Product: It boasts a high fT (transition frequency), making it suitable for applications requiring high-speed switching and signal amplification.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation and improved efficiency, which is critical for power-sensitive designs.
  • Compact Package: The device comes in a small surface-mount package, which is ideal for space-constrained applications.
  • Robust Thermal Performance: With excellent thermal characteristics, the EMT1DXV6T1 can operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The versatility of the EMT1DXV6T1 allows it to be used in various applications, including:

  • Switching circuits
  • Amplifier stages
  • Driver modules
  • Signal processing
  • Power management systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The EMT1DXV6T1 is manufactured with stringent quality control processes, ensuring reliability and performance consistency. Customers can trust in the durability and long-term stability of this component for their critical applications.

Environmental Compliance

The EMT1DXV6T1 is designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous substance management, making it a responsible choice for eco-conscious businesses.

Conclusion

For designers looking for a dual NPN transistor that offers compactness, efficiency, and high-speed operation, the EMT1DXV6T1 from ON Semiconductor is an exceptional choice. Its robust design and compliance with environmental standards make it a sustainable and reliable component for a multitude of electronic applications.

You May Also Be Interested in

Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Microsemi Corporation
Surface Mount Quad NPN Transistor | TRANS 4NPN 50V 0.8A 20CLCC
Lowest to $103.7273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess