EN
  • EN
  • DE

CPH5518-TL-E

Part No CPH5518-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 80V/50V 1A 5CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN, PNP (Emitter Coupled)
Current - Collector (Ic) (Max) 1A
Voltage - Collector Emitter Breakdown (Max) 80V, 50V
Vce Saturation (Max) @ Ib, Ic 190mV @ 10mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 100mA, 2V
Power - Max 1.2W
Frequency - Transition 420MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-CPH
Base Product Number CPH5518
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 580267-CPH5518-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH5518-TL-E CAD Model

Description

The ON Semiconductor CPH5518-TL-E is a high-performance P-Channel MOSFET designed to deliver efficient power management and switching capabilities in a wide range of applications. This compact and reliable semiconductor device is part of ON Semiconductor's portfolio of power management solutions, offering designers a combination of low on-resistance and high switching speed.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): -20V
  • Continuous Drain Current (I<sub>D): -6A
  • Power Dissipation (P<sub>D): 1.5W
  • Gate-Source Voltage (V<sub>GS): ±8V
  • Static Drain-Source On-Resistance (R<sub>DS(on)): 45 mΩ at V<sub>GS = -4.5V
  • Package: CPH5
  • Mounting Style: Surface Mount
  • Operating Temperature Range: -55°C to +150°C

Applications

The CPH5518-TL-E is well-suited for a variety of applications where high-speed switching and power efficiency are required. Typical applications include:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Drives
  • Portable Devices

Performance and Quality

ON Semiconductor's commitment to quality ensures that the CPH5518-TL-E MOSFET meets the stringent requirements of the industry. The device offers low on-resistance, which minimizes conduction losses and enhances efficiency. Additionally, its fast switching speed reduces switching losses, further improving overall system performance.

Environmental Compliance

The CPH5518-TL-E is RoHS compliant and free from environmentally harmful substances, making it suitable for use in eco-friendly products and applications. ON Semiconductor's dedication to sustainability makes this MOSFET an ideal choice for designers looking to create greener electronic solutions.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess