EN
  • EN
  • DE

RFP3055

Part No RFP3055
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 12A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 150mOhm @ 12A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 23 nC @ 20 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 300 pF @ 25 V
Power Dissipation (Max) 53W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220-3
Package / Case TO-220-3
Base Product Number RFP30
Standard Package 400 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 660112-RFP3055
Ultra Librarian 3D Model Ultra Librarian RFP3055 CAD Model

Description

Product Overview: RFP3055 from ON Semiconductor

The RFP3055 is a robust N-Channel MOSFET designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is engineered to deliver high performance for a wide range of applications, including power management and switching circuits. The RFP3055 is recognized for its efficiency and reliability, making it an ideal choice for designers looking to optimize their power systems.

Key Features

  • High Current Handling: The RFP3055 is capable of handling continuous drain currents up to 12A, making it suitable for high-power applications.
  • Low R<sub>DS(on): With a low on-state resistance, typically 0.1Ω, this MOSFET ensures minimal power loss and superior efficiency during operation.
  • Voltage Rating: It is designed to withstand drain-to-source voltages of up to 60V, providing a good safety margin for most low to medium voltage applications.
  • TO-220 Package: The device comes in a TO-220 package, known for its excellent thermal performance and ease of mounting on a printed circuit board (PCB).
  • Dynamic dv/dt Rating: The RFP3055 is designed with a robust dv/dt rating, which provides protection against high-voltage transients and ensures reliable operation under fluctuating conditions.

Applications

The versatility of the RFP3055 allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor Control Circuits
  • Automotive Environment
  • Power Inverters
  • Battery Management Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The RFP3055 is no exception, as it is produced with the highest standards in the industry. It is designed to meet stringent requirements, ensuring long-term reliability and performance in your electronic designs.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the RFP3055 is designed with eco-friendly considerations. It complies with RoHS directives, which limits the use of certain hazardous substances in electronic equipment.

Whether you are designing power supplies or looking to manage power in automotive applications, the RFP3055 from ON Semiconductor offers a reliable and efficient solution that can help enhance your system's overall performance.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2114 $58.1350
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,420+ $0.1629 $231.3180
1,825+ $0.1582 $288.7150
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess