EN
  • EN
  • DE

STL6N2VH5

Part No STL6N2VH5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V POWERFLAT  /  N-Channel 20 V 6A (Tj) 2.4W (Tc) Surface Mount PowerFlat™ (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™ V
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 6A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 4.5V
Rds On (Max) @ Id, Vgs 30mOhm @ 3A, 4.5V
Vgs(th) (Max) @ Id 700mV @ 250µA (Min)
Gate Charge (Qg) (Max) @ Vgs 6 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 550 pF @ 16 V
Power Dissipation (Max) 2.4W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerFlat™ (2x2)
Package / Case 6-PowerWDFN
Base Product Number STL6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-13777-6,-497-13777-2,-497-13777-1,-497-13777-6,497-13777-1,497-13777-2
Standard Package 3,000
Win Source Part Number 999308-STL6N2VH5
Ultra Librarian 3D Model Ultra Librarian STL6N2VH5 CAD Model

Description

STL6N2VH5 N-channel MOSFET by STMicroelectronics

The STL6N2VH5 is a high-performance N-channel MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This product is a testament to STMicroelectronics' commitment to providing energy-efficient and power-dense components for a wide range of applications.

With a 60V drain-source voltage (V<sub>DS) and a 6A continuous drain current (I<sub>D), the STL6N2VH5 is designed to handle high-efficiency power management tasks with ease. The device boasts an ultra-low on-resistance (R<sub>DS(on)) of just 20 mΩ at V<sub>GS = 10V, which means it can switch high currents with minimal voltage drop and power loss. This feature is particularly beneficial in applications where power efficiency is critical.

The STL6N2VH5 is housed in a compact PowerFLAT™ 5x6 package, which not only saves valuable board space but also aids in thermal management due to its excellent heat dissipation characteristics. This package is suitable for automated assembly processes, making it ideal for high-volume production environments.

One of the key advantages of the STL6N2VH5 is its robustness. It can withstand high-energy pulses in the avalanche and commutation modes, which makes it a reliable choice for rugged applications. Additionally, the MOSFET is 100% avalanche tested, ensuring that each component meets STMicroelectronics' high standards for durability and performance.

The device is also characterized by a low gate charge (Q<sub>g), which translates into faster switching speeds. This is particularly important for applications such as DC-DC converters, motor control circuits, and power management systems where switching losses can significantly impact overall efficiency.

In summary, the STL6N2VH5 from STMicroelectronics is a powerful and reliable N-channel MOSFET that offers low on-resistance, high current handling, and fast switching speeds, all packed into a small footprint. Its robustness and efficiency make it an excellent choice for designers looking to optimize their power management systems across a variety of demanding applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0833 $54.1650
115+ $0.8889 $102.2235
175+ $0.8611 $150.6925
245+ $0.8333 $204.1585
315+ $0.8056 $253.7640
420+ $0.7223 $303.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess