EN
  • EN
  • DE

STB41N40DM6AG

Part No STB41N40DM6AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ DM6
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 400 V
Current - Continuous Drain (Id) @ 25°C 41A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 65mOhm @ 20.5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 53 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 2310 pF @ 100 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB41
Other Names 497-18152-2,497-18152-1,497-18152-6,-1138-STB41N40DM6AGDKR,-1138-STB41N40DM6AGCT,-1138-STB41N40DM6AGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278161-STB41N40DM6AG
Ultra Librarian 3D Model Ultra Librarian STB41N40DM6AG CAD Model

Description

The STB41N40DM6AG is a state-of-the-art power MOSFET presented by STMicroelectronics, a renowned leader in semiconductor solutions. This advanced device is designed to meet the rigorous demands of high-efficiency power conversion applications, ranging from switched-mode power supplies (SMPS) to lighting solutions, and from industrial to automotive applications. With its outstanding performance characteristics, the STB41N40DM6AG is an ideal choice for engineers looking to optimize power density and efficiency in their designs.

Key Features

  • High Voltage Capability: The device boasts a maximum V<sub>DS (drain-source voltage) of 400V, providing a wide safety margin for applications in high voltage environments.
  • Low On-Resistance: With an R<sub>DS(on) as low as 0.040 Ohm, this MOSFET ensures minimal conduction losses, enhancing overall system efficiency.
  • High Continuous Current: It can handle a continuous drain current (I<sub>D) of up to 33A, making it suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses and improve performance in high-frequency power conversion systems.
  • Robust Body Diode: The STB41N40DM6AG features a rugged body diode with a low reverse recovery charge (Q<sub>rr), which is critical for hard-switching applications.

Applications

The versatility of the STB41N40DM6AG allows it to be used in a broad range of applications, including:

  • AC-DC Converters
  • DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • LED Lighting
  • Telecom and Server Power Supplies
  • Motor Drives
  • Automotive Applications

Environmental and Quality Certifications

The STB41N40DM6AG is designed with a focus on environmental sustainability and quality. It complies with a range of industry standards and certifications, ensuring reliability and performance in even the most demanding conditions.

Conclusion

With its robust electrical characteristics and versatile application range, the STB41N40DM6AG from STMicroelectronics represents a top-tier solution for designers aiming to push the boundaries of power conversion efficiency and performance. This power MOSFET is a testament to STMicroelectronics' commitment to delivering innovative and reliable semiconductor technologies.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6158 $64.6320
90+ $1.3259 $119.3310
135+ $1.2844 $173.3940
190+ $1.2429 $236.1510
245+ $1.2016 $294.3920
325+ $1.0772 $350.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess