EN
  • EN
  • DE

CPH6538-TL-H

Part No CPH6538-TL-H
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 30V 0.7A 6CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Transistor Type 2 NPN (Dual)
Current - Collector (Ic) (Max) 700mA
Voltage - Collector Emitter Breakdown (Max) 30V
Vce Saturation (Max) @ Ib, Ic 190mV @ 10mA, 200mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 300 @ 50mA, 2V
Power - Max 600mW
Frequency - Transition 540MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-CPH
Base Product Number CPH653
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 580292-CPH6538-TL-H
Ultra Librarian 3D Model Ultra Librarian CPH6538-TL-H CAD Model

Description

The ON Semiconductor CPH6538-TL-H is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their quality and performance.

Key Features

  • Low On-Resistance: The CPH6538-TL-H boasts a low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is capable of operating at high frequencies, making it ideal for power supplies and DC-DC converters.
  • Low Gate Charge: With a low gate charge, the CPH6538-TL-H ensures reduced switching losses, which is crucial for power management in compact and energy-sensitive designs.
  • Small Package Size: The device comes in a compact SOP-8 package, which is suitable for space-constrained applications without compromising performance.

Applications

The versatility of the CPH6538-TL-H makes it suitable for a broad range of applications, including:

  • Power Management Circuits
  • DC-DC Converters
  • Motor Drives
  • Computing
  • Telecommunications
  • Consumer Electronics

Product Specifications

The CPH6538-TL-H is built to meet rigorous standards and specifications:

Parameter Value Drain-to-Source Voltage (V<sub>DS) 30V Continuous Drain Current (I<sub>D) 50A Power Dissipation (P<sub>D) 1.75W Operating Temperature Range -55°C to +150°C

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and the CPH6538-TL-H is manufactured in compliance with the latest environmental regulations, including RoHS and REACH.

For designers and engineers looking for a reliable and efficient power MOSFET solution, the CPH6538-TL-H from ON Semiconductor is an excellent choice that combines performance with compact design and environmental responsibility.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2104 $57.8600
670+ $0.1727 $115.7090
1,040+ $0.1672 $173.8880
1,430+ $0.1619 $231.5170
1,850+ $0.1565 $289.5250
2,475+ $0.1402 $346.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess