EN
  • EN
  • DE

2N4044

Part No 2N4044
Manufacturer Solid State Inc.
Catalog Transistors (BJT) - Arrays
Description BI-POLAR SILICON TRANSISTOR TO-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type 2 NPN (Dual)
Mounting Type Through Hole
Package / Case TO-78-6 Metal Can
Supplier Device Package TO-78
Base Product Number 2N404
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541144-2N4044
Ultra Librarian 3D Model Ultra Librarian 2N4044 CAD Model

Description

The 541144-2N4044 is a dual NPN bipolar transistor array designed for discrete semiconductor applications.

  • Package: bulk package with a standard package of 10 pieces.
  • Power: Not specified
  • Collector-Emitter Breakdown Voltage: Not specified
  • Collector Current: Not specified
  • Transistor Type: 2 NPN
  • Vce Saturation: Not specified
  • Collector Cutoff Current: Not specified
  • DC Current Gain: Not provided
  • Transition Frequency: Not provided
  • Mounting Type: through-hole
  • Package: TO-78-6 metal can
  • Manufacturer: Solid State Inc.
  • Status: active
  • Temperature Range: Not specified
  • ECCN: EAR99
  • Category: discrete semiconductor products - transistors - bipolar (BJT) - bipolar transistor arrays.
  • MSL Level: 1 (Unlimited)
  • REACH Status: vendor undefined
  • HTSUS Code: 8541.10.0080.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Sanken
TRANS 4PNP DARL 60V 4A 12SIP
Lowest to $4.7338
Sanken
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Sanken
Need more? Email Us
Sanken
N-channel General purpose
Lowest to $16.3640
Sanken
TRANS 4NPN/1PNP DARL 60V 12SIP
Lowest to $2.9545
Sanken
N-channel With built-in flywheel diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess