EN
  • EN
  • DE

TSC2012IYST

Part No TSC2012IYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MINISO / Current Sense Amplifier 1 Circuit 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate 5.2V/µs
-3db Bandwidth 490 kHz
Current - Input Bias 350 µA
Voltage - Input Offset 500 µV
Current - Supply 1.6mA
Current - Output / Channel 36 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number TSC2012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1357427-TSC2012IYST
Ultra Librarian 3D Model Ultra Librarian TSC2012IYST CAD Model

Description

The TSC2012IYST is a sophisticated, high-precision current sense amplifier designed by STMicroelectronics, a global semiconductor leader known for their innovative and reliable components. This current sense amplifier is part of the TSC series, which is specifically engineered to accurately measure current across shunt resistors in a wide range of applications, from power management to battery chargers and automotive systems.

Key Features

  • Precision Amplification: The TSC2012IYST offers a high level of amplification accuracy for current measurement, which is crucial for maintaining system efficiency and performance.
  • Low Offset Voltage: It has a low input offset voltage that minimizes error in current measurement, ensuring reliable and consistent performance.
  • Wide Common-Mode Range: The device can operate across a broad common-mode voltage range, making it versatile for various applications and allowing it to handle fluctuating electrical environments.
  • Multiple Gain Options: With selectable gain settings, the TSC2012IYST can be adjusted for different sensitivity requirements, providing flexibility in detecting a wide range of current levels.

Applications

The TSC2012IYST is ideal for a variety of applications where precise current monitoring is essential. It is commonly used in:

  • Power supply units
  • Battery management systems
  • Overcurrent protection circuits
  • Automotive applications
  • Portable electronics

Technical Specifications

The TSC2012IYST boasts a range of technical features that make it a top choice for engineers and designers:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: The device is available in a compact UFDFPN8 (3x3mm) package, suitable for space-constrained applications.

In conclusion, the TSC2012IYST from STMicroelectronics is a high-performance current sense amplifier that offers precision, flexibility, and reliability, making it an invaluable component in a wide range of electronic systems. Its compact form factor and robust design ensure that it can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess