EN
  • EN
  • DE

LT1995IMS#PBF

Part No LT1995IMS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 32MHZ 10MSOP / SP Amp Variable Gain Amp Single R-R O/P ±15V Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 1
SR - Slew Rate 1000 V/μs
-3db Bandwidth 32MHz
Voltage - Input Offset 500μV
Operating Supply Current 7.1mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 5 V ~ 30 V, ±2.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 780825-LT1995IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1995
Introduction Date August 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1995IMS#PBF CAD Model

Description

Product Overview: LT1995IMS#PBF

The LT1995IMS#PBF from Linear Technology is a precision, low power, high speed operational amplifier that offers a unique blend of performance parameters, making it suitable for a wide range of applications. This operational amplifier features a carefully optimized balance between low offset voltage, low input bias currents, high gain bandwidth product, and high slew rate.

Key Features

  • Low Offset Voltage: The LT1995IMS#PBF boasts a low offset voltage, which ensures high accuracy in signal processing applications, making it ideal for precision instrumentation.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, which is essential for applications such as active filters, data acquisition systems, and audio amplifiers.
  • High Slew Rate: The high slew rate of the LT1995IMS#PBF allows it to respond quickly to changes in input signals, making it suitable for fast signal processing tasks.
  • Low Power Consumption: It is designed for energy-sensitive applications, consuming low power without compromising on performance.
  • Wide Supply Range: The device can operate from a wide supply range, accommodating various system designs and ensuring flexibility in application.
  • Stable with Capacitive Loads: This operational amplifier is stable with capacitive loads, which is critical for maintaining signal fidelity and preventing oscillations in feedback systems.

Applications

The LT1995IMS#PBF is versatile and can be used in several applications, including:

  • Test Equipment
  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Audio Processing
  • Medical Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1995IMS#PBF is no exception. It is designed and tested to meet high standards of reliability and performance, ensuring that it can be used in critical applications where consistent operation is vital.

Product Packaging

The LT1995IMS#PBF comes in a small MSOP package, which is ideal for space-constrained applications. Its compact size does not come at the expense of functionality, providing designers with a powerful tool that can fit into tight spaces.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6422 $53.2110
12+ $8.7321 $104.7852
18+ $8.4592 $152.2656
25+ $8.1864 $204.6600
32+ $7.9135 $253.2320
43+ $7.0948 $305.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess