The LT1996ACDD is a high-precision, low-noise operational amplifier from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product stands out for its exceptional accuracy and stability, making it an ideal choice for critical applications that demand the highest level of precision.
Key Features:
- High Precision: With its low offset voltage and drift, the LT1996ACDD ensures precision in measurements and signal conditioning.
- Low Noise: The device boasts a low noise density, which minimizes the impact of unwanted signals and enhances signal integrity.
- Wide Supply Range: Operating with a supply range from 2.85V to 36V, or ±2.85V to ±18V, the amplifier is versatile and can be used in a variety of power environments.
- Configurability: The gain of the amplifier can be easily configured with external resistors, allowing for customization to specific application requirements.
- CMRR and PSRR: Excellent Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) characteristics ensure stable performance amidst common disturbances.
Applications:
- Test and Measurement Systems
- Data Acquisition
- Medical Instrumentation
- Industrial Process Controls
- Automotive Controls
The LT1996ACDD is packaged in a compact 10-lead DFN with a 3mm x 3mm footprint, which is suitable for space-constrained applications. Its robust design also ensures reliable operation in tough environments, with the ability to function at temperatures ranging from -40°C to 85°C.
Whether you're developing precision instrumentation or looking for a reliable op-amp for your control systems, the LT1996ACDD from Linear Technology is an excellent choice that combines performance with flexibility.