EN
  • EN
  • DE

LT1990IS8#PBF

Part No LT1990IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 105KHZ RRO 8SO / SP Amp DIFF AMP Single R-R O/P ±18V/36V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.55 V/μs
-3db Bandwidth 105kHz
Voltage - Input Offset 900μV
Operating Supply Current 140μA
Output Current per Channel 22mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780817-LT1990IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1990
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1990IS8#PBF CAD Model

Description

LT1990IS8#PBF - Precision Differential Amplifier

The LT1990IS8#PBF is a high-precision differential amplifier designed by Linear Technology, which is now part of Analog Devices. This device is ideal for applications requiring precise amplification of differential signals. It comes in a compact SO-8 package, making it suitable for space-constrained applications.

With its advanced design, the LT1990IS8#PBF offers excellent accuracy and stability. It features a low offset voltage of 50µV max and a very low input bias current. This ensures that the signal integrity is maintained, making it suitable for high-precision data acquisition systems, industrial instrumentation, and automatic test equipment.

The amplifier operates over a wide supply range of 2.85V to 36V, or ±2.85V to ±18V, which allows for flexible implementation in various circuit configurations. Its rail-to-rail output stage ensures maximum dynamic range, which is particularly important in single-supply operations and when driving analog-to-digital converters (ADCs).

The LT1990IS8#PBF also features a high common-mode rejection ratio (CMRR) of 86dB at 1kHz, which is critical for reducing noise and interference from common-mode signals. The device's bandwidth of 200kHz makes it suitable for a wide range of applications, including filtering and signal conditioning tasks.

With its integrated resistors, the LT1990IS8#PBF provides a precisely matched gain configuration, which simplifies the design process and reduces external component count. This integrated gain setting feature also enhances the overall reliability and performance of the system by minimizing the effects of external component variations.

For protection against harsh environments, the LT1990IS8#PBF includes an extended temperature range from -40°C to 85°C, ensuring reliable performance across various operating conditions. Whether you're designing for industrial control systems, medical devices, or precision measurement equipment, the LT1990IS8#PBF delivers the accuracy and robustness needed for critical applications.

With its combination of precision, versatility, and reliability, the LT1990IS8#PBF from Linear Technology stands out as an excellent choice for designers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7339 $52.0170
75+ $1.4227 $106.7025
110+ $1.3783 $151.6130
150+ $1.3338 $200.0700
195+ $1.2893 $251.4135
260+ $1.1560 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess