EN
  • EN
  • DE

LT1993CUD-2#PBF

Part No LT1993CUD-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 800MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 1100 V/μs
-3db Bandwidth 800MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 100mA
Channel Output Current 45mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 1059000-LT1993CUD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1993CUD-2#PBF CAD Model

Description

The LT1993CUD-2#PBF is a high-performance, low-distortion, differential amplifier from Linear Technology, designed to provide precision signal conditioning in a variety of applications. This component is part of Linear Technology's family of fully differential amplifiers that are optimized for driving high-performance analog-to-digital converters (ADCs) or for buffering differential input signals.

Key Features

  • Fixed Gain Settings: The LT1993CUD-2#PBF offers fixed gain settings, which can be configured through internal resistors. This feature simplifies the design process by eliminating the need for external gain-setting components.
  • Low Distortion: With its low harmonic distortion, this differential amplifier is ideal for high-fidelity audio applications and test instrumentation, ensuring signal integrity is maintained.
  • High-Speed Operation: The device is capable of high-speed operation, making it suitable for driving high-speed ADCs and for use in fast signal processing applications.
  • Wide Supply Range: The amplifier operates on a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Power Consumption: It is designed for low power consumption, which is critical for portable and battery-powered applications, helping to extend device operation time.

Applications

The LT1993CUD-2#PBF is versatile and can be used in a broad array of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Professional audio equipment
  • Communications systems
  • Automotive infotainment

Package and Quality

The component is packaged in a compact QFN (Quad Flat No-lead) package, which is designed for space-constrained applications. The LT1993CUD-2#PBF is also part of Linear Technology's high-reliability product line, ensuring long-term performance and stability across various environmental conditions.

Conclusion

Linear Technology's LT1993CUD-2#PBF differential amplifier is a robust solution for designers looking to enhance their systems with a high-quality, reliable component. Its combination of performance, ease of use, and versatility makes it an excellent choice for a wide range of precision signal processing tasks.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2604 $52.1664
38+ $2.6752 $101.6576
58+ $2.5916 $150.3128
80+ $2.5080 $200.6400
104+ $2.4244 $252.1376
139+ $2.1736 $302.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess