EN
  • EN
  • DE

LT1999CS8-10#PBF

Part No LT1999CS8-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE 2MHZ 8SO / SP Amp Current Sense Amp Single 5.5V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 3 V/μs
-3db Bandwidth 2MHz
Current - Input Bias 137.5μA
Voltage - Input Offset 500μV
Operating Supply Current 5.8mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780840-LT1999CS8-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1999-10
Introduction Date November 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1999CS8-10#PBF CAD Model

Description

LT1999CS8-10#PBF - High Voltage, High-Side Current Sense Amplifier

The LT1999CS8-10#PBF is a robust current sense amplifier from Linear Technology, designed for high-performance applications where monitoring current is critical. This precision amplifier is capable of high-side current sensing in systems with a common-mode voltage range from -10V to 80V, making it suitable for a wide range of applications, including automotive, industrial, and communication systems.

Key Features:

  • Wide Input Common-Mode Range: The LT1999CS8-10#PBF operates with a common-mode voltage range from -10V to 80V, accommodating a variety of supply voltages and transient conditions.
  • High Accuracy: Precision resistive gain-setting provides accurate current measurement, ensuring reliable performance in critical applications.
  • Fixed Gain: The device has a fixed gain of 10, which simplifies the design and reduces external component count.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, contributing to the overall precision of the system.
  • Fast Response Time: The LT1999CS8-10#PBF features a fast response time, allowing for real-time current monitoring and control.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, it is suitable for use in harsh environments.
  • Robust Packaging: Housed in a narrow 8-lead SOIC package, it is both space-efficient and durable for various applications.

Applications:

  • Automotive battery monitoring
  • Power management systems
  • Overcurrent protection circuits
  • Motor control feedback
  • Telecommunication infrastructure

The LT1999CS8-10#PBF is an essential component for designers who require accurate and reliable high-side current sensing. Its robust design and comprehensive features make it an excellent choice for demanding applications where precision and durability are paramount. By employing this current sense amplifier, engineers can enhance system safety, efficiency, and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess