The LT2935CTS83 is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver a continuous output current up to 500mA. This regulator features a wide input voltage range from 1.8V to 20V, making it versatile for various applications, including portable devices, industrial equipment, and automotive systems.
Key Features
- Output Current: Capable of delivering up to 500mA of continuous output current, the LT2935CTS83 is suitable for powering a range of low-power applications.
- Low Dropout Voltage: With a low dropout voltage, this regulator maintains efficiency and ensures a stable output even when the input-to-output voltage differential is minimal.
- Wide Input Voltage Range: The device can operate with an input voltage range from 1.8V to 20V, offering flexibility for use in systems with varying power supply levels.
- Adjustable Output: The output voltage can be set from 0.8V to the maximum input voltage minus the dropout, using external resistors, providing customization for specific circuit requirements.
- Thermal Protection: The LT2935CTS83 includes built-in thermal shutdown to protect the device from overheating, enhancing reliability and longevity.
- Stable with Low ESR Capacitors: Stable operation with ceramic capacitors, which have a low equivalent series resistance (ESR), allows for a compact and cost-effective design.
Applications
The LT2935CTS83 is well-suited for a variety of applications where efficient power management is essential. Its ability to support a broad range of input voltages and provide a stable output makes it ideal for:
- Portable and battery-powered devices
- Automotive electronics
- Industrial control systems
- Telecommunication infrastructure
With its combination of features, the LT2935CTS83 from Linear Technology stands out as a reliable and flexible component for precision voltage regulation in demanding environments.