EN
  • EN
  • DE

LT3010MPMS8E#TRPBF

Part No LT3010MPMS8E#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.275V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.55V @ 50mA
Output Current 50mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.275 V to 60 V
Voltage - Dropout (Typical) 0.3V @ 50mA
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 116463-LT3010MPMS8E#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3010MPMS8E#TRPBF CAD Model

Description

Product Overview: LT3010MPMS8E#TRPBF

The LT3010MPMS8E#TRPBF is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver continuous output current up to 50mA. This component is well-suited for applications that require a wide input voltage range, as it can operate from a supply voltage of 3V to 80V, making it an ideal choice for automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage from 3V to 80V, providing flexibility for various power supply configurations.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation, even with very low voltage differences between the input and output.
  • Stable with Low ESR Output Capacitors: The regulator remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing design flexibility and reliability.
  • Thermal Protection: Built-in thermal shutdown with hysteresis helps protect the device from overheating, ensuring long-term reliability.
  • Adjustable Output: The output voltage can be set anywhere from 1.22V to 60V via an external resistor divider, catering to a broad range of applications.
  • No Protection Diodes Needed: Internal circuitry eliminates the need for additional protection diodes, simplifying design and reducing component count.

Applications

The LT3010MPMS8E#TRPBF is versatile and can be used in a variety of applications, such as:

  • Automotive Power Supplies
  • Industrial Equipment
  • Avionics and Military Systems
  • Portable Battery-Powered Devices
  • Power Management for Data Communication Systems

Package and Quality

This regulator comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The part number suffix 'TRPBF' indicates that the device is provided in tape and reel packaging and is lead-free, which complies with RoHS standards. The 'MP' grade signifies that the component is manufactured to meet the demanding requirements of military and high-reliability applications, ensuring performance in extreme temperature conditions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3832 $50.2992
15+ $6.8785 $103.1775
23+ $6.6636 $153.2628
32+ $6.4486 $206.3552
41+ $6.2337 $255.5817
54+ $5.5888 $301.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess