EN
  • EN
  • DE

LT3013HFE

Part No LT3013HFE
Manufacturer Linear Technology
Description 250mA, 4V to 80V Low Dropout Micropower Linear Regulator with PWRGD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206566-LT3013HFE
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3013HFE CAD Model

Description

The LT3013HFE is a robust, high-performance low dropout voltage regulator (LDO) designed by Linear Technology to cater to demanding applications requiring a stable and reliable power supply. This advanced LDO is well-suited for automotive, industrial, and avionics markets, where the electrical environment can be challenging and the need for consistent performance is critical.

Key Features:

  • Wide Input Voltage Range: The LT3013HFE operates efficiently with an input voltage range from 4V to 80V, making it incredibly versatile for various applications that experience wide voltage fluctuations.
  • Low Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • Adjustable Output: The output voltage can be set anywhere from 1.24V to 60V via an external resistor divider, providing flexibility for specific design requirements.
  • High Output Current: This regulator can deliver up to 250mA of continuous output current, suitable for a wide range of load conditions.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device and the system in high-temperature conditions.
  • Stable with Low ESR Capacitors: The LT3013HFE remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing designers with more options and flexibility in selecting output capacitors.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Avionics and Military Systems
  • Portable Battery-Powered Devices
  • Telecommunications Infrastructure

The LT3013HFE is available in a thermally enhanced 16-lead TSSOP package, which ensures efficient heat dissipation and contributes to the regulator's reliability and longevity even in thermally challenging environments.

With its combination of wide input voltage range, low dropout performance, and robust protection features, the LT3013HFE from Linear Technology stands out as a high-quality power management solution for designers looking to enhance system reliability and performance.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess