EN
  • EN
  • DE

LT3015EMSE-3#PBF

Part No LT3015EMSE-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -3V 1.5A 12MSOP / LDO Regulator Neg -3V 1.5A Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -30V
Output Voltage -3V
Voltage Dropout (Maximum) 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 2.4mA ~ 70mA
PSRR 62dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 780901-LT3015EMSE-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3015
Introduction Date June 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3015EMSE-3#PBF CAD Model

Description

Linear Technology's LT3015EMSE-3#PBF: Low Dropout Negative Linear Regulator

The LT3015EMSE-3#PBF is a high-performance, low dropout negative linear regulator designed by Linear Technology, a name synonymous with reliability and precision in the field of analog integrated circuits. This particular component is well-suited for a wide array of applications, ranging from power supply regulation to precision current control in sensitive electronic systems.

With its capability to deliver up to 1.5A of continuous output current, the LT3015EMSE-3#PBF is an excellent choice for systems that require a stable and reliable negative voltage supply. It operates over a wide input voltage range from -1.8V to -30V, making it versatile for various circuit configurations. The output voltage is adjustable from -1.22V to -29V, providing design flexibility to meet specific application needs.

The device features a low dropout voltage of only 310mV at full load, which enhances efficiency and allows for operation closer to the input supply voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing the usage of available power is crucial.

One of the key attributes of the LT3015EMSE-3#PBF is its robust protection features. It includes overcurrent and overtemperature protection, ensuring the regulator and the system it powers are safeguarded against adverse conditions. The device's internal circuitry is also optimized to maintain stability with low-ESR capacitors, which reduces the need for additional external components and simplifies the design process.

The LT3015EMSE-3#PBF comes in a compact MSOP-12 package, ideal for space-constrained applications. Its thermal performance is enhanced by an exposed pad for better heat dissipation. This feature is critical in maintaining performance and reliability when the device operates at high currents or in high-temperature environments.

In summary, the LT3015EMSE-3#PBF from Linear Technology is a highly versatile, efficient, and reliable negative linear regulator. Its ability to provide a stable output with low dropout, coupled with comprehensive protection features, makes it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess