EN
  • EN
  • DE

LT3015EQ

Part No LT3015EQ
Manufacturer Linear Technology
Description 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206573-LT3015EQ
Manufacturer Homepage www.linear.com
Family Name LT3015
Introduction Date June 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Unknown
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3015EQ CAD Model

Description

The LT3015EQ from Linear Technology is a high-performance, low-dropout negative linear regulator designed for precision, robustness, and ease-of-use. It is a versatile component that finds its application in a wide range of products requiring a stable and reliable negative voltage supply. The LT3015EQ is part of Linear Technology's esteemed family of power management integrated circuits, and it stands out for its low noise, high voltage capability, and excellent transient response.

Key Features:

  • Output Voltage Range: The LT3015EQ offers an adjustable output voltage range from -1.22V to -30V, providing flexibility for various design requirements.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, it ensures efficient operation even at low input-to-output voltage differentials.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, this regulator can power a wide array of devices and circuits.
  • Low Noise: It boasts an ultra-low noise performance without the need for an additional noise bypass capacitor, making it ideal for sensitive applications such as precision instrumentation and audio equipment.
  • Stable with Low ESR Capacitors: The LT3015EQ remains stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) than traditional tantalum capacitors.
  • Protection Features: It includes built-in protection features such as overcurrent protection, overtemperature protection, and reverse battery protection, ensuring the safety and longevity of both the regulator and the application it is used in.

Applications:

  • Automotive Power Supplies
  • Industrial Equipment
  • Telecommunications Infrastructure
  • Portable Battery-Powered Devices
  • High-End Audio

The LT3015EQ is available in a robust 5-lead DD-Pak package, ensuring it can withstand challenging thermal environments. The combination of high performance, comprehensive protection features, and ease of use makes the LT3015EQ a go-to solution for designers looking to implement a reliable negative voltage regulator in their systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess