EN
  • EN
  • DE

LT3020IDD-1.2

Part No LT3020IDD-1.2
Manufacturer Linear Technology
Description 100mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206581-LT3020IDD-1.2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3020IDD-1.2 CAD Model

Description

The LT3020IDD-1.2 is a high-performance, low dropout linear regulator from Linear Technology, designed to provide precision voltage regulation with a minimal voltage drop. This regulator is ideal for applications requiring up to 100mA of output current with a very low dropout voltage and excellent transient response.

Key Features

  • Low Dropout Voltage: The LT3020IDD-1.2 boasts an exceptionally low dropout voltage, typically only 300mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: This device offers a fixed output voltage of 1.2V, providing a stable and reliable power supply for sensitive electronic components.
  • High Output Accuracy: With an output voltage accuracy of ±2%, the LT3020IDD-1.2 ensures precise voltage regulation for demanding applications.
  • Low Noise: This regulator is optimized for low noise operation, making it suitable for noise-sensitive applications such as RF circuits and precision instrumentation.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage.
  • Stable with Low ESR Capacitors: The LT3020IDD-1.2 is stable with ceramic capacitors, allowing the use of smaller, cost-effective components.

Applications

The LT3020IDD-1.2 is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Microprocessor supply
  • Power management for PDAs and mobile phones
  • Post-regulation for switching supplies

Package and Quality

The LT3020IDD-1.2 comes in a compact DFN package, offering a space-saving solution for modern electronic devices. Linear Technology ensures high-quality standards, with rigorous testing and quality control measures in place for reliable and consistent performance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess