EN
  • EN
  • DE

LT3020IDD-1.8

Part No LT3020IDD-1.8
Manufacturer Linear Technology
Description 100mA, Low Voltage, Very Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206583-LT3020IDD-1.8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3020IDD-1.8 CAD Model

Description

The LT3020IDD-1.8 is a high-performance, low-dropout linear regulator from Linear Technology, designed to deliver a fixed output voltage of 1.8V. This regulator is capable of providing up to 100mA of output current with a very low dropout voltage, making it an excellent choice for battery-powered systems and portable devices.

Key Features

  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby preserving battery life in portable applications.
  • Stable with Low ESR Capacitors: The LT3020IDD-1.8 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors, providing better performance in terms of transient response and noise reduction.
  • High Output Accuracy: This regulator offers high output voltage accuracy, which is essential for powering sensitive electronic components that require precise voltage levels for optimal performance.
  • Thermal Protection: It includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, enhancing the reliability and longevity of both the regulator and the system it powers.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.

Applications

The LT3020IDD-1.8 is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor or microcontroller power supply
  • Wireless and DSL modems
  • Power management for PDAs and mobile phones
  • Automotive power supplies

Package Information

The LT3020IDD-1.8 comes in a compact DFN package, which is suitable for space-constrained applications. The small footprint and low profile of the package allow for high-density mounting on circuit boards, making it an excellent choice for modern compact electronic designs.

With its combination of features, the LT3020IDD-1.8 from Linear Technology stands out as a robust and reliable power management solution for a wide range of applications where efficiency, accuracy, and low power consumption are of paramount importance.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2594 $66.5188
5+ $27.2903 $136.4515
7+ $26.4368 $185.0576
10+ $25.5844 $255.8440
12+ $24.7320 $296.7840
16+ $22.1737 $354.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess