EN
  • EN
  • DE

LT3023EMSE#PBF

Part No LT3023EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 100mA
Output Current 100mA, 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 020384-LT3023EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3023EMSE#PBF CAD Model

Description

Product Overview: LT3023EMSE#PBF

The LT3023EMSE#PBF is a high-performance, dual, low-dropout voltage linear regulator manufactured by Linear Technology, now part of Analog Devices. This precision device is designed to cater to the needs of sensitive electronic components requiring a stable and clean power supply. It is particularly well-suited for portable devices, instrumentation, and industrial applications that demand low noise and high output accuracy.

Key Features:

  • Dual Independent Outputs: The LT3023EMSE#PBF features two independent LDOs, which can supply up to 150mA of output current each. This allows for simultaneous powering of separate circuits with different voltage requirements.
  • Wide Input Voltage Range: With an input voltage range of 1.8V to 20V, it provides flexibility for various power supply designs and is compatible with a broad spectrum of input sources.
  • Low Dropout Voltage: The device maintains a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to 20V, providing design versatility to meet specific circuit requirements.
  • Low Noise: It delivers low-noise performance with a typical output noise of just 20μVRMS over a 10Hz to 100kHz bandwidth, making it ideal for noise-sensitive applications such as RF and precision analog circuits.
  • Overcurrent and Overtemperature Protection: The LT3023EMSE#PBF is equipped with internal protection features that safeguard the device and the load from adverse conditions.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic output capacitors, which are small, cost-effective, and have low equivalent series resistance (ESR).

Package and Reliability:

The LT3023EMSE#PBF comes in a compact, thermally efficient 12-lead MSOP package, which is suitable for space-constrained applications. It operates over a junction temperature range of -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. The device's robust design and built-in protection features contribute to its long-term reliability, making it a trusted choice for mission-critical applications.

Applications:

With its high accuracy, low noise, and dual output configuration, the LT3023EMSE#PBF is perfectly suited for powering precision analog devices such as high-resolution ADCs, DACs, portable medical equipment, and battery-operated devices, among others.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5738 $53.0166
17+ $6.2144 $105.6448
25+ $6.0202 $150.5050
35+ $5.8260 $203.9100
45+ $5.6318 $253.4310
60+ $5.0492 $302.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess