EN
  • EN
  • DE

LT3023IMSE#PBF

Part No LT3023IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 100mA
Output Current 100mA, 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 020385-LT3023IMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3023IMSE#PBF CAD Model

Description

Product Overview: LT3023IMSE#PBF Dual 100mA Low Dropout Linear Regulator

The LT3023IMSE#PBF is a high-performance, dual low dropout linear regulator (LDO) designed by Linear Technology, which is now part of Analog Devices. This regulator is capable of delivering up to 100mA of continuous output current per channel while maintaining a low dropout voltage, making it an excellent choice for portable and battery-powered applications where efficiency is critical.

Key Features

  • Low Dropout Voltage: The LT3023IMSE#PBF boasts a low dropout voltage, which enables it to maintain regulation with minimal difference between the input and output voltages, thereby improving efficiency and battery life in portable applications.
  • Dual Independent Outputs: With two independently regulated outputs, this device can simultaneously supply different voltage levels, which is ideal for systems with multiple supply requirements.
  • Adjustable Output Voltage: The output voltage of each channel can be set from 1.22V to 20V with external resistors, providing design flexibility to match specific application needs.
  • High Accuracy: The LT3023IMSE#PBF offers excellent regulation accuracy, which is crucial for sensitive electronic components that require precise voltage levels to operate correctly.
  • Low Quiescent Current: Its low quiescent current helps in preserving battery life, particularly important in standby and low-power modes.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage under high-temperature conditions.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved transient response and noise performance.

Applications

The LT3023IMSE#PBF is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Microprocessor or DSP supply
  • Datacom and Telecom systems
  • Automotive power supplies

With its robust feature set and high reliability, the LT3023IMSE#PBF is an excellent choice for designers looking for a dual output LDO that can provide stable, accurate power in a compact MSOP-16 package. Whether for new designs or upgrades to existing systems, this regulator offers a combination of performance and versatility that can meet the demands of a broad array of power management applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3778 $56.2668
13+ $7.6946 $100.0298
21+ $7.4541 $156.5361
28+ $7.2137 $201.9836
36+ $6.9732 $251.0352
48+ $6.2519 $300.0912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess