EN
  • EN
  • DE

LT3024IDE#PBF

Part No LT3024IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A/0.1A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 500mA
Output Current 100mA, 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA, 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 108449-LT3024IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3024IDE#PBF CAD Model

Description

The LT3024IDE#PBF is a high-performance, dual, low dropout regulator (LDO) integrated circuit from Linear Technology, designed to provide precision voltage regulation with low noise and high power supply rejection ratio (PSRR). This advanced LDO is ideal for applications requiring dual power supplies with excellent regulation characteristics.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 20V, making it versatile for various applications.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • Dual Independent Outputs: The LT3024IDE#PBF provides two independent output voltages, which can be set between 1.22V to 20V with external resistors, allowing for customization to specific application needs.
  • High Output Current: Each output can deliver up to 150mA of continuous output current, suitable for powering sensitive analog circuits.
  • Low Noise: With its low noise performance, the LT3024IDE#PBF is an excellent choice for noise-sensitive applications such as precision data converters and RF circuits.
  • High PSRR: The high power supply rejection ratio minimizes changes in output voltage due to variations in input voltage, which is critical for maintaining stable operation in fluctuating power environments.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.
  • Stable with Low ESR Ceramic Capacitors: The LT3024IDE#PBF remains stable with low equivalent series resistance (ESR) ceramic capacitors, allowing for a compact and reliable power supply design.

Applications

The LT3024IDE#PBF is designed for use in a wide range of applications, including but not limited to:

  • Portable battery-powered devices
  • Microprocessor/DSP/FPGA supply
  • Data communication equipment
  • Medical equipment
  • Industrial supplies
  • Automotive power supplies

With its robust feature set and flexibility, the LT3024IDE#PBF from Linear Technology is a reliable choice for designers looking for a dual LDO solution that delivers performance and efficiency.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess