EN
  • EN
  • DE

LT3029EMSE

Part No LT3029EMSE
Manufacturer Linear Technology
Description LDO Regulator Pos 1.215V to 19.5V 0.5A/0.5A Automotive 16-Pin MSOP EP / Dual 500mA/500mA Low Dropout, Low Noise, Micropower Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206607-LT3029EMSE
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT3029
Introduction Date January 25, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT3029EMSE CAD Model

Description

The LT3029EMSE is a high-performance, low-dropout linear regulator (LDO) that delivers exceptional regulation and low noise operation, making it an ideal choice for precision applications. This versatile regulator features dual outputs, each capable of delivering up to 500mA of continuous output current, and operates over a wide input voltage range from 1.8V to 20V, providing the flexibility needed to accommodate a variety of power sources.

Key Features

  • Dual Outputs: The LT3029EMSE provides two independently regulated outputs, each capable of 500mA, which can be set with external resistors from 1.22V to 20V.
  • Low Noise: With a low noise of only 30μVRMS (10Hz to 100kHz), this regulator is perfect for noise-sensitive applications such as precision instrumentation and RF supply rails.
  • High Voltage Tolerance: The device can handle a wide input voltage range from 1.8V to 20V, making it suitable for various applications, including those that require a high input voltage.
  • Stable with Low ESR Capacitors: The LT3029EMSE remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, ensuring flexibility in design and cost savings.
  • Thermal Protection: With internal thermal limit protection, the LT3029EMSE protects itself and your application from overheating.

Applications

The LT3029EMSE is versatile and can be used in a wide range of applications, including:

  • Micropower low noise systems
  • Battery-powered equipment
  • Supplying sensitive RF/IF circuits
  • Portable medical devices
  • Automotive power supplies
  • Industrial supplies

Package and Reliability

This LDO is offered in a 12-lead MSOP package with an exposed pad for enhanced thermal performance. The LT3029EMSE is characterized for operation from –40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

With its dual outputs, low noise, and high reliability, the LT3029EMSE from Linear Technology is an excellent choice for designers seeking a high-quality power management solution.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess