EN
  • EN
  • DE
  • IT

DS28EA00EVKIT#

Part No DS28EA00EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Sensors
Description EVALUATION KIT DS28EA00 / DS28EA00 - Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Product Status Obsolete
Sensor Type Temperature
Interface 1-Wire®
Voltage - Supply 3V ~ 5.5V
Supplied Contents Board(s) , Cable(s) , Accessories
Utilized IC / Part DS28EA00
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1351268-DS28EA00EVKIT#
Ultra Librarian 3D Model Ultra Librarian DS28EA00EVKIT# CAD Model

Description

Maxim Integrated DS28EA00EVKIT# Evaluation Kit

The DS28EA00EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and assessment of the DS28EA00 1-Wire digital thermometer. This versatile kit is an essential tool for engineers and developers who need to perform quick and accurate temperature measurements in a variety of applications, including environmental control, industrial systems, and consumer products.

The core component of the DS28EA00EVKIT# is the DS28EA00, a high-precision digital thermometer that communicates over Maxim's proprietary 1-Wire interface. This unique interface allows multiple devices to be connected in parallel using only a single data line, simplifying wiring and reducing system complexity. The DS28EA00 sensor provides a temperature measurement range of -55°C to +125°C with an accuracy of ±0.5°C, making it suitable for a wide range of temperature monitoring tasks.

This evaluation kit includes a DS28EA00 mounted on a test board, which comes equipped with a USB-to-1-Wire interface for easy connection to a computer. The included software allows users to read temperature data in real-time, providing a user-friendly interface for data logging, analysis, and device configuration. The software also supports the chaining of multiple sensors, enabling the creation of complex temperature monitoring networks without the need for additional hardware.

One of the standout features of the DS28EA00 sensor is its ability to provide high-resolution temperature readings with minimal power consumption. This makes the DS28EA00EVKIT# an ideal solution for battery-powered or energy-sensitive applications where power efficiency is a key consideration.

Overall, the Maxim Integrated DS28EA00EVKIT# is an excellent choice for professionals looking for a reliable and easy-to-use solution for temperature monitoring. Its combination of precision, power efficiency, and ease of use makes it a valuable addition to any development project or testing lab.

To get started with the DS28EA00EVKIT#, simply connect the evaluation board to your computer via USB, install the provided software, and begin exploring the capabilities of this high-performance temperature sensing solution from Maxim Integrated.

You May Also Be Interested in

Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess