Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 24V
Output Current 500mA
Current - Quiescent (Iq) 6mA
PSRR 50dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number L78M24
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194602-L78M24CDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L78M24CDT CAD Model

Description

The L78M24CDT is a robust positive voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This voltage regulator is part of the L78 series, renowned for their reliability and efficiency in providing stable output voltages. The L78M24CDT specifically outputs a fixed voltage of 24V, making it an ideal component for a wide range of electronic applications that require a constant and reliable power supply.

Key Features

  • Output Voltage: 24V
  • Output Current: Up to 500 mA
  • Thermal Overload Protection: Ensures the device remains safe from damage during temperature spikes.
  • Short Circuit Protection: Provides safety and longevity by protecting against power surges and short circuits.
  • Output Transistor Safe Operating Area Protection: Prevents the transistor from operating in a potentially damaging condition.
  • Package: Available in a TO-252 (DPAK) surface-mount package, suitable for automated assembly processes.

Applications

The L78M24CDT is versatile and can be used in various applications, including:

  • Local on-card regulation
  • Regulation for specific sub-circuits within electronic systems
  • Linear power supplies
  • Battery-powered equipment
  • Consumer electronics
  • Office and industrial automation devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality components. The L78M24CDT voltage regulator is no exception, built with the highest standards to ensure it meets the rigorous demands of industrial and consumer electronics. Its robust design is complemented by the inclusion of several protective features, ensuring long-term reliability and performance under various conditions.

For designers and engineers looking for a dependable voltage regulator capable of delivering a stable 24V output, the L78M24CDT from STMicroelectronics is an excellent choice that combines performance, protection, and quality in a compact package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 3.3V 500MA 4XDFN
Lowest to €0.3886
ECAD model for NCP177BMX330TCG
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to €0.4510
ECAD model for NCP699SN50T1G
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to €0.5477
ECAD model for NCP699SN33T1G
Torex Semiconductor Ltd
IC REG LINEAR 1.7V 700MA SOT-25
Need more? Email Us
ECAD model for XC6210B172MR-G
Texas Instruments
IC REG LINEAR 1.8V 200MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)
Lowest to €0.3696
ECAD model for TPS7A03185PDQNR
Torex Semiconductor Ltd
IC REG LINEAR 0.8V 500MA SOT-25
Need more? Email Us
ECAD model for XC6210B082MR-G
Microchip Technology
IC REG LINEAR 3V 250MA SOT-223-3
Lowest to €1.7525
ECAD model for MCP1703A-3002E/DB
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to €8.2101
ECAD model for TPS7A4433DGQR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ €0.1087 €45.6538
895+ €0.1019 €91.1905
1,385+ €0.0984 €136.3367
1,985+ €0.0915 €181.6999
2,580+ €0.0881 €227.2611
3,220+ €0.0846 €272.5244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 51,000 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention