EN
  • EN
  • DE

LTC2626CDD

Part No LTC2626CDD
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs with I2C Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208522-LTC2626CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian LTC2626CDD CAD Model

Description

LTC2626CDD: 16-Bit, Dual Rail-to-Rail DACs with I2C Interface

The LTC2626CDD from Linear Technology is a high-precision, dual 16-bit Digital-to-Analog Converter (DAC) that offers exceptional performance with a rail-to-rail output range. Enclosed in a compact 10-lead DFN package, this product is designed for space-constrained applications requiring high-resolution analog output. The LTC2626CDD is ideal for advanced industrial control systems, automated test equipment, and high-end audio applications where precise signal control is paramount.

Key to the LTC2626CDD's performance is its I2C-compatible serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes. This flexibility allows the DAC to easily interface with a wide range of microcontrollers and digital systems. Furthermore, the device includes a built-in reference with low drift and noise, ensuring stable and accurate output voltages over time and temperature variations.

The LTC2626CDD incorporates a variety of features to enhance its functionality and ease of use. Each of the two DACs can be independently programmed using the I2C interface, allowing for precise control of output voltages from 0V to the reference voltage. In addition, the device offers a Power-On Reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This feature is critical for applications where a predictable startup state is necessary.

For applications demanding low power consumption, the LTC2626CDD excels with its shutdown feature, which reduces power consumption to 1μA per DAC when not in use. This makes it well-suited for battery-powered devices and energy-efficient systems.

Linear Technology's attention to detail is evident in the LTC2626CDD's design, which provides guaranteed monotonic performance over the entire operating temperature range. Additionally, the device's robust output drive capability and thermal protection make it reliable in the most demanding environments.

In conclusion, the LTC2626CDD represents a blend of precision, flexibility, and reliability, making it an excellent choice for designers looking to integrate high-quality, dual-channel DAC functionality into their systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0652 $56.5216
18+ $5.7971 $104.3478
27+ $5.6160 $151.6320
37+ $5.4348 $201.0876
48+ $5.2537 $252.1776
64+ $4.7102 $301.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess